EN
  • EN
  • DE

RK12L1230C4Y

Part No RK12L1230C4Y
Manufacturer ALPS Electric
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ALPS ELECTRIC
Win Source Part Number 295518-RK12L1230C4Y
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RK12L1230C4Y CAD Model

Description

The RK12L1230C4Y is a rotary potentiometer manufactured by ALPS Electric. It is part of the RK12 series, known for its compact size and versatility in various electronic applications. The potentiometer is used to adjust electrical resistance in a circuit, providing variable control over different parameters.

Applications

  • Audio Equipment: Employed in audio amplifiers, receivers, and mixing consoles to control volume levels precisely.
  • Consumer Electronics: Integrated into devices like TVs, radios, and portable media players to adjust brightness, contrast, and other settings.
  • Industrial Control Systems: Used in industrial control panels to regulate parameters such as motor speed, temperature, and pressure.
  • Gaming Controllers: Incorporated into gaming peripherals such as joysticks and gamepads to adjust sensitivity and other control settings.
  • Lighting Controls: Found in lighting systems to adjust brightness and color temperature.

Features

  • Compact Size: Allows for easy integration into space-constrained devices.
  • Carbon Film Element: Provides smooth and consistent resistance adjustment.
  • Through-Hole Mounting: Facilitates easy installation on printed circuit boards (PCBs).
  • Rotary Actuator: Offers precise and intuitive manual control.
  • Linear Taper: Provides a consistent change in resistance across the potentiometer's range.

Benefits

  • Precise Adjustment: Enables fine-tuning of resistance in electronic circuits.
  • Reliable Performance: Ensures consistent and dependable operation.
  • Easy Integration: Simplifies the design and manufacturing process.
  • Long Service Life: Offers extended durability.
  • Cost-Effective Solution: Provides excellent value for the performance.

Additional Details

The RK12L1230C4Y has a specified resistance value, as detailed in the ALPS Electric datasheet. This document includes detailed mechanical drawings and electrical specifications necessary for proper implementation. The designation 'C4Y' likely signifies specific characteristics, such as shaft style, packaging, or terminal configuration. Operating temperature ranges and other environmental specifications are also outlined in the datasheet. It is important to consult the official datasheet for the most accurate and complete specifications.

You May Also Be Interested in

Qualcomm
Need more? Email Us
Broadcom Limited
Lowest to $0.8166
Epson Electronics America Inc-Semiconductor Div
Lowest to $0.1626
AMCC
Need more? Email Us
STMicroelectronics
Need more? Email Us
Qualcomm
Lowest to $2.4357
AMCC
Need more? Email Us
STMicroelectronics
Lowest to $16.1215
Infineon Technologies
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess