EN
  • EN
  • DE

RH02B1CJ4X

Part No RH02B1CJ4X
Manufacturer ALPS Electric
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ALPS ELECTRIC
Win Source Part Number 294407-RH02B1CJ4X
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RH02B1CJ4X CAD Model

Description

The RH02B1CJ4X is a rotary encoder manufactured by ALPS Electric, designed to convert mechanical rotation into an electrical signal. This electrical signal can then be used to determine the position or speed of the rotating shaft. Rotary encoders are essential components in a wide variety of applications requiring precise control and feedback.

Applications

  • Audio/Visual Equipment: Used for volume control, channel selection, and menu navigation in stereos, amplifiers, and mixing consoles.
  • Automotive Navigation Systems: Integrated into car navigation systems for scrolling through maps and selecting menu options.
  • Industrial Control Panels: Employed in machinery and equipment interfaces for adjusting parameters, such as speed, temperature, and position.
  • Medical Devices: Utilized in medical diagnostic equipment and therapeutic devices for precise adjustments and settings.
  • Consumer Electronics: Found in various devices, including remote controls, digital cameras, and gaming controllers, for user input.

Features

  • Compact Size: Designed for applications where space is limited.
  • High Reliability: Built to withstand frequent use and harsh environments.
  • Precise Output: Delivers accurate and consistent signals for reliable rotational measurement.
  • Long Rotational Life: Ensures durability and prolonged performance of the encoder.
  • Various Output Options: Available with different pulse counts per revolution (PPR) to suit specific application needs.

Benefits

  • Enhanced User Experience: Provides smooth and intuitive control in various applications.
  • Improved System Accuracy: Enables precise control and feedback in rotational systems.
  • Reduced Maintenance Costs: High reliability and long life minimize the need for frequent replacements.
  • Simplified Integration: Compact size and various output options facilitate easy integration into existing systems.
  • Increased System Efficiency: Accurate feedback allows for optimized control and improved overall system performance.

Additional Details

Specific technical specifications for the RH02B1CJ4X, such as pulse counts per revolution (PPR), detent torque, and operating temperature range, can be found in the official ALPS Electric datasheet. It is essential to consult the datasheet to ensure the encoder meets the specific requirements of the intended application. The encoder typically features a shaft that can be manually rotated, and the electrical output is a quadrature signal, which indicates both the direction and amount of rotation. The data sheet should also detail the pinout and electrical characteristics of the device.

You May Also Be Interested in

Intel
Need more? Email Us
AMCC
Need more? Email Us
Qualcomm
Need more? Email Us
Zilog
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Qualcomm
Need more? Email Us
Qualcomm
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Broadcom Limited
Lowest to $0.8166

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess