EN
  • EN
  • DE

TLR3A20KR0025FTDG

Part No TLR3A20KR0025FTDG
Manufacturer TE Connectivity
Catalog Chip Resistor - Surface Mount
Description Res Metal Strip 2512 2.5m Ohm 1% 2W ±150ppm/°C Molded SMD T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Case Code (Imperial) 2512
Mounting SMD (SMT)
Case / Package 6432
Composition Metal Film, Metal Strip
ELV Compliant
Mount Surface Mount
Number of Resistors 1
Number of Terminations 2
Packaging Cut Tape
Power Rating 2 W
REACH SVHC Unknown
Resistance 2.5 mΩ
RoHS Compliant
Schedule B 8533210045, 8533210045
Temperature Coefficient 150 ppm/°C
Termination Solder
Tolerance 1 %
Win Source Part Number 1087221-TLR3A20KR0025FTDG
Categories Chip Resistor - Surface Mount
Manufacturer TE Connectivity
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TLR3A20KR0025FTDG CAD Model

Description

This is a chip resistor with a resistance of 2.5 mΩ manufactured by TE Connectivity.

  • Resistance: 2.5 mΩ
  • Power Rating: 2 W
  • Tolerance: 1%
  • Temperature Coefficient: 150 ppm/°C
  • Composition: metal film, metal strip
  • Number of Terminations: 2
  • Mounting Type: Surface Mount
  • Product Category: Chip Resistor - Surface Mount
  • RoHS Compliant: Yes
  • Package: Cut Tape
  • Supply and Demand Status: Shortage
  • Case Code (Imperial): 2512
  • REACH SVHC: Unknown
  • ELV: Compliant

You May Also Be Interested in

Yageo
RES 10 OHM 5% 1/2W 1206
Need more? Email Us
Yageo
RES 47 OHM 1% 1/10W 0603
Lowest to $0.0015
Vishay
RES SMD 11.3K OHM 1% 1/16W 0402
Lowest to $0.0332
Vishay
RES 0.1 OHM 3.0 W 1% 2512 SMD
Need more? Email Us
Walsin Technology Corporation
RES 1K OHM 1% 1/4W 0805
Lowest to $0.0033
Yageo
RES 30K OHM 0.1% 1/20W 0201
Lowest to $0.0647
Vishay
RES 4.7K OHM 1% 1/4W MELF 0204
Lowest to $0.0412
Yageo
RES 56.2K OHM 1% 1/20W 0201
Need more? Email Us
Panasonic
RES SMD 3.9K OHM 5% 1/10W 0402
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess