EN
  • EN
  • DE

AT45DB081B-CI

Part No AT45DB081B-CI
Manufacturer Microchip Technology
Catalog Memory
Description IC FLASH 8MBIT SPI 20MHZ 14CBGA
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Memory - Memory
Mfr Microchip Technology
Package Tray
Product Status Obsolete
Programmable Not Verified
Memory Type Non-Volatile
Memory Format FLASH
Technology FLASH
Memory Size 8Mbit
Memory Organization 264 Bytes x 4096 pages
Memory Interface SPI
Clock Frequency 20 MHz
Write Cycle Time - Word, Page 14ms
Voltage - Supply 2.7V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C (TC)
Mounting Type Surface Mount
Package / Case 14-LBGA, CSPBGA
Supplier Device Package 14-CBGA (4.5x7)
Base Product Number AT45DB081
Standard Package 325 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0071
Win Source Part Number 565801-AT45DB081B-CI
Ultra Librarian 3D Model Ultra Librarian AT45DB081B-CI CAD Model

Description

Microchip Technology AT45DB081B-CI

The AT45DB081B-CI is a high-performance 8-megabit Flash memory device from Microchip Technology, designed to provide a flexible and efficient storage solution for a wide range of applications. This compact integrated circuit is part of Microchip's DataFlash® series, which is renowned for its reliability and ease of use. The AT45DB081B-CI is particularly suitable for use in embedded systems where space is at a premium and low power consumption is essential.

This serial interface Flash memory offers a fast read and write capability with a simple sequential access to the entire array. It operates on a 2.7V to 3.6V power supply, making it an excellent choice for battery-operated devices. The AT45DB081B-CI features a page size of 264 bytes, which can be configured to 256 bytes for standard EEPROM emulation, providing versatility for both code and data storage.

The device supports rapid serial interface speeds up to 66 MHz, enabling high-speed data transfer which is crucial for applications that require quick access to large amounts of data. Furthermore, the AT45DB081B-CI comes with an industry-standard SPI (Serial Peripheral Interface), allowing for easy integration into existing designs without the need for significant hardware changes.

One of the key benefits of the AT45DB081B-CI is its sector and block erase capabilities, which enable users to efficiently manage data storage and updates. The device also includes an internal program and erase voltage generator to simplify the system design and minimize external component count. Security features such as a lock-down function for specific sectors add an extra layer of data protection, ensuring sensitive information remains secure.

Microchip Technology has designed the AT45DB081B-CI with longevity in mind, offering a minimum of 100,000 erase/program cycles per page and a data retention period of 20 years, making it a reliable choice for long-term applications. The AT45DB081B-CI is available in a space-saving 8-lead CASON (chip-scale atomic number) package, which is both RoHS compliant and halogen-free, reflecting Microchip's commitment to environmental sustainability.

Whether it's for data logging, firmware updates, or configuration storage, the AT45DB081B-CI from Microchip Technology provides a robust and flexible solution that engineers and designers can trust for their critical storage needs.

You May Also Be Interested in

Micron Technology Inc.
LPDDR4 32G 1GX32 FBGA DDP / SDRAM - Mobile LPDDR4X Memory IC 32Gbit Parallel 2.133 GHz 3.5 ns 200-TFBGA (10x14.5)
Lowest to $349.2538
Adesto Technologies
IC FLASH 8MBIT SPI 85MHZ 8SOIC / FLASH Memory IC 8Mbit SPI 85 MHz 8-SOIC
Lowest to $3.7068
Adesto Technologies
IC CBRAM 64KBIT SPI 10MHZ 8SOIC / CBRAM Memory IC 64Kbit SPI 10 MHz 8-SOIC
Lowest to $1.0236
Microchip Technology
IC EEPROM 64KBIT I2C 1MHZ 8DFN / EEPROM Memory IC 64Kbit I²C 1 MHz 400 ns 8-DFN (2x3)
Lowest to $1.2527
STMicroelectronics
IC EEPROM 16KBIT SPI 20MHZ 8SOIC
Lowest to $0.3379
Rohm Semiconductor
IC EEPROM 2KBIT I2C 400KHZ 8SOPJ / EEPROM Memory IC 2Kbit I²C 400 kHz 8-SOP-J
Need more? Email Us
Microchip Technology
IC EEPROM 64KBIT I2C 1MHZ 8DFN / EEPROM Memory IC 64Kbit I²C 1 MHz 400 ns 8-DFN (2x3)
Need more? Email Us
ISSI, Integrated Silicon Solution Inc
IC DRAM 2GBIT PARALLEL 96TWBGA / SDRAM - DDR3L Memory IC 2Gbit Parallel 800 MHz 20 ns 96-TWBGA (9x13)
Lowest to $5.8956
ISSI, Integrated Silicon Solution Inc
IC FLASH 128MBIT SPI/QUAD 8WSON / FLASH - NOR Memory IC 128Mbit SPI - Quad I/O, QPI, DTR 133 MHz 8-WSON (6x5)
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.9339 $62.4051
21+ $5.6893 $119.4753
32+ $5.5116 $176.3712
44+ $5.3338 $234.6872
57+ $5.1559 $293.8863
75+ $4.6225 $346.6875
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,300 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess