EN
  • EN
  • DE

2465C-SL001

Part No 2465C-SL001
Manufacturer Alpha Wire
Catalog OEM Parts (0 - 9)
Description Ae C&c, 2465C Slate 1000 Ft 20AWG 7/28 4C 2FOIL/2UNSHLD
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1035952-2465C-SL001
Categories OEM Parts(0-9)
Manufacturer Alpha Wire
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 2465C-SL001 CAD Model

Description

The 2465C-SL001, manufactured by Alpha Wire, is a hook-up wire. Hook-up wire is a single-conductor wire used for internal wiring of electronic equipment, panels, meters, point-to-point wiring and other low voltage applications. Alpha Wire is a reputable manufacturer known for producing high-quality wire and cable products.

Applications:

  • Internal Wiring of Electronic Equipment: Connecting components within electronic devices.
  • Control Panels: Wiring control panels for industrial machinery and automation systems.
  • Meters and Instrumentation: Used in test and measurement equipment for signal transmission.
  • Point-to-Point Wiring: Creating direct connections between components on circuit boards or in electronic assemblies.
  • Low Voltage Power Distribution: Distributing low-voltage power within electronic devices.

Features:

  • Stranded Tinned Copper Conductor: Provides excellent conductivity and corrosion resistance.
  • PVC Insulation: Offers good electrical insulation, flexibility, and resistance to abrasion and chemicals.
  • UL and CSA Approval: Meets the safety standards for use in electronic equipment.
  • 300V Voltage Rating: Suitable for low-voltage applications.
  • Variety of Colors: Available in different colors for easy circuit identification.

Benefits:

  • Reliable Electrical Connections: Ensures consistent and reliable signal transmission.
  • Durable and Long-Lasting: Withstands harsh environments and mechanical stress.
  • Easy to Work With: Flexible and easy to strip and terminate.
  • Safe to Use: Meets safety standards for use in electronic equipment.
  • Versatile Application: Suitable for a wide range of internal wiring applications.

The 2465C-SL001 hook-up wire from Alpha Wire is a reliable and versatile solution for internal wiring needs. Its stranded tinned copper conductor and PVC insulation provide excellent conductivity, flexibility, and durability. The wire's compliance with UL and CSA standards ensures its safe and reliable performance in electronic equipment. The SL001 likely refers to the color code, which should be confirmed via the official datasheet for precise color identification.

You May Also Be Interested in

Everlight Electronics Co Ltd
Lowest to $0.4019
Molex, LLC
Mini-Reel of 67503-1230 Mini B RA Rec Black SMT S
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Siemens
Siemens RNV_NA 6AV2125-2AE23-0AX0 - 6AV21252AE230AX0
Need more? Email Us
Everlight Electronics Co Ltd
SMD LED Blue 468nm 20mA 3.5V 120°
Lowest to $0.0700
TE Connectivity
CONN HEADER VERT 5POS 2.54MM / Connector Header Through Hole 5 position 0.100" (2.54mm)
Need more? Email Us
Everlight Electronics Co Ltd
Lowest to $0.1487
Everlight Electronics Co Ltd
Need more? Email Us
Amphenol
CONN HEADER VERT 6POS 2.54MM / Connector Header Through Hole 6 position 0.100" (2.54mm)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess