The AOZ8810DI-05 is a transient voltage suppressor (TVS) diode from Alpha & Omega Semiconductor. It's designed to protect sensitive electronic components from voltage transients induced by electrostatic discharge (ESD), electrical fast transients (EFT), and lightning surges. This TVS diode is characterized by its low clamping voltage, fast response time, and high surge capability.
Applications:
- Data Lines Protection
- I/O Ports Protection
- Microcontroller Protection
- Portable Devices
- Automotive Electronics
Features:
- Low Clamping Voltage: Provides effective protection by limiting the voltage across the protected circuit.
- Fast Response Time: Quickly clamps transient voltages, minimizing the risk of damage.
- High Surge Capability: Withstands high surge currents without degradation.
- Small Footprint: Allows for compact designs and easy integration.
- Lead-Free and RoHS Compliant: Meets environmental standards.
Benefits:
- Enhanced System Reliability: Protects sensitive components from damage, increasing the overall reliability of the system.
- Reduced Downtime: Minimizes the risk of component failure due to voltage transients, reducing downtime and maintenance costs.
- Compact Design: Small footprint allows for space-saving designs, making it suitable for portable devices.
- Cost-Effective Protection: Provides reliable protection at a low cost.
- Compliance with Standards: Meets industry standards for environmental compliance.
Additional Details:
The AOZ8810DI-05 typically comes in a small surface mount package, such as a DFN or SOD package. The specific clamping voltage and surge current ratings are crucial parameters to consider when selecting a TVS diode for a particular application. The datasheet provides detailed specifications on these and other electrical characteristics. This TVS diode is designed to meet stringent quality and reliability standards, ensuring consistent performance in demanding environments.