EN
  • EN
  • DE

AON7422

Part No AON7422
Manufacturer Alpha & Omega Semiconductor Inc.
Catalog Hard To Find
Description N-Channel Enhancement Mode Field Effect Transistor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Alpha & Omega Semiconductor Inc.
Win Source Part Number 1144990-AON7422
Manufacturer Homepage www.aosmd.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AON7422 CAD Model

Description

The AON7422 is an N-Channel MOSFET from Alpha & Omega Semiconductor, designed for high-efficiency synchronous rectification in power supplies and DC-DC converters. It features a low on-resistance and high current capability, which minimizes power loss and improves overall system efficiency. The AON7422 is available in a compact DFN5x6 package, making it ideal for space-constrained applications.

Applications:

  • Synchronous Rectification: Used in DC-DC converters to improve efficiency by replacing traditional diodes with MOSFETs.
  • Power Supplies: Found in power supplies for computers, servers, and other electronic devices.
  • Battery Management Systems: Used for charging and discharging control in battery-powered applications.
  • Motor Control: Used in various motor control applications.
  • Load Switching: Used for general load switching purposes.

Features:

  • Low On-Resistance: Minimizes conduction losses and improves efficiency.
  • High Current Capability: Allows for handling of large currents without significant voltage drop.
  • Fast Switching Speed: Reduces switching losses and improves overall performance.
  • Logic Level Gate Drive: Enables direct control from low-voltage logic circuits.
  • DFN5x6 Package: Offers a small footprint for space-constrained applications.

Benefits:

  • Improved Efficiency: Low on-resistance leads to reduced power dissipation and higher efficiency.
  • Reduced Power Loss: Minimizes conduction losses, resulting in cooler operation and extended component life.
  • Simplified Design: Logic level gate drive simplifies the interface with control circuitry.
  • Compact Solution: Small package size enables use in space-constrained applications.
  • Enhanced Thermal Performance: Excellent thermal characteristics allow for efficient heat dissipation.

The AON7422 has a drain-source voltage (Vds) rating of 30V and a continuous drain current (Id) rating of 60A. It exhibits a low on-resistance (Rds(on)) of 4.5 mΩ at Vgs = 10V. The device’s low gate charge (Qg) facilitates fast switching speeds and minimizes switching losses. The DFN5x6 package is optimized for thermal performance, allowing the AON7422 to operate reliably at high power levels. This MOSFET is a versatile choice for applications where efficiency, performance, and compact size are critical requirements. Its robust design ensures reliable operation even in demanding conditions, making it well-suited for synchronous rectification and other power management applications.

You May Also Be Interested in

Burr-Brown (TI)
Very Low Noise, 24-Bit Analog-to-Digital Converter
Lowest to $6.1300
Analog Devices Inc.
Low Power, Low Noise Voltage References with Sink/Source Capability | IC VREF SERIES 2.5V TSOT23-5
Lowest to $5.1617
Broadcom Limited
Ultra Low Power 10 MBd Digital CMOS Optocouplers | OPTOISO 5KV 2CH PUSH PULL 8SO
Lowest to $4.9850
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input OR Gate
Lowest to $0.0919
American Microsemiconductor
LOW POWER FIELD EFFECT TRANSISTORS
Need more? Email Us
AVAGO TECHNOLOGIES LIMITED
Silicon Bipolar Darlington Amplifier Small Signal Gain Amplifier
Lowest to $2.8677
NXP / Nexperia
Programmable divide-by-n counter
Lowest to $23.2883
Analog Devices Inc.
16-Bit, 125 MSPS/105 MSPS/80 MSPS 1.8 V Analog-to-Digital Converter
Need more? Email Us
Analog Devices Inc.
LC2MOS 12-Bit DACPORTs | IC DAC 12BIT V-OUT 24DIP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
80+ $0.7311 $58.4880
195+ $0.6006 $117.1170
300+ $0.5821 $174.6300
415+ $0.5625 $233.4375
535+ $0.5440 $291.0400
715+ $0.4874 $348.4910
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 133,000 pieces
MOQ: 80 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess