EN
  • EN
  • DE

AON7212L

Part No AON7212L
Manufacturer Alpha & Omega Semiconductor Inc.
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Alpha & Omega Semiconductor Inc.
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 817213-AON7212L
Ultra Librarian 3D Model Ultra Librarian AON7212L CAD Model

Description

The AON7212L from Alpha & Omega Semiconductor is a 30V N-Channel MOSFET designed for efficient power management in a variety of applications. This MOSFET features a low on-resistance (RDS(ON)), a low gate charge, and is optimized for fast switching speeds. These characteristics make it suitable for use in synchronous rectification, load switching, and DC-DC conversion applications, especially in portable devices and power supplies.

Applications:

  • Synchronous Rectification in DC-DC converters
  • Load Switching
  • Battery Management Systems
  • Power Adapters
  • Point-of-Load (POL) Converters

Features:

  • Low RDS(ON) - Reduces conduction losses
  • Low Gate Charge (Qg) - Improves switching performance and reduces switching losses
  • Logic Level Gate Drive - Simplifies gate drive circuitry
  • Optimized for Fast Switching - Enhances efficiency in high-frequency applications
  • RoHS Compliant - Environmentally friendly

Benefits:

  • Improved Efficiency - Low RDS(ON) and Qg minimize power dissipation
  • Simplified Design - Logic level gate drive reduces component count and complexity
  • Enhanced Thermal Performance - Reduces heat generation
  • Increased Power Density - Enables smaller and more compact designs
  • Environmentally Compliant - Meets environmental regulations

Additional Details:

The AON7212L has a drain-source voltage (VDS) rating of 30V and a continuous drain current (ID) of 15A. The typical static drain-source on-resistance (RDS(ON)) is 6.5 mΩ at VGS = 10V. The gate charge (Qg) is low, which contributes to its fast switching speed. This device comes in a DFN5x6 package, offering a small footprint and excellent thermal performance. This makes it ideal for space-constrained applications requiring efficient power management.

The AON7212L's combination of low RDS(ON), low gate charge, and compact package makes it a good choice for applications where efficiency and size are critical. Its logic-level gate drive simplifies the design process, and its optimized switching characteristics enhance overall system performance. This MOSFET provides a reliable and efficient solution for a variety of power management needs.

You May Also Be Interested in

Quest Technology International Inc.
TELEPHONE SINGLEGANG WALL PLATE
Lowest to $4.6536
Altech corporation
PG7 LOCKNUT BLACKPA
Need more? Email Us
Advantech Corp
15.6" RES.T/S PANEL HASWELL I5
Need more? Email Us
Phoenix Contact
Need more? Email Us
Advantech Corp
12.1" XGA OPEN FRAME MONITOR 6
Need more? Email Us
Advantech Corp
18" PCT.T/S PANEL WITH INTEL CEL
Need more? Email Us
Omron
INTERFACE CONVERTER 100-240V / Converter, RS232C/USB to RS-422/485
Need more? Email Us
IXYS
ACCESSORY GATE WIRE FOR TO-240
Need more? Email Us
Littelfuse Inc.
RS-485 TO RS-232-C CONV W 120-VA / Converter, RS-232 to RS-422/485
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.6320 $65.2800
90+ $1.3398 $120.5820
135+ $1.2982 $175.2570
185+ $1.2555 $232.2675
240+ $1.2139 $291.3360
320+ $1.0880 $348.1600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,783 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess