EN
  • EN
  • DE

AOD608

Part No AOD608
Manufacturer Alpha & Omega Semiconductor Inc.
Catalog Hard To Find
Description Complementary Enhancement Mode Field Effect Transistor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Alpha & Omega Semiconductor Inc.
Win Source Part Number 1144936-AOD608
Manufacturer Homepage www.aosmd.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AOD608 CAD Model

Description

The AOD608 is an N-Channel enhancement mode MOSFET from Alpha & Omega Semiconductor. It is designed for high-efficiency power conversion and load management applications. The device features a low on-resistance and fast switching speed which makes it ideal for DC-DC converters, power management in portable devices, and load switching.

Applications:

  • DC-DC Converters: Used as a switching element in DC-DC converters for efficient voltage conversion.
  • Load Switching: Actively used as a switch to control power to various loads in electronic systems.
  • Power Management in Portable Devices: Efficiently manages power distribution in smartphones, tablets, and laptops.
  • Synchronous Rectification: Used in synchronous rectifiers for improved power supply efficiency.
  • Motor Control Applications: Employed in low-voltage motor control circuits.

Features:

  • Low On-Resistance (RDS(on)): Minimizes power loss and enhances efficiency. Typical RDS(on) values are very low at different gate-source voltage (VGS) levels.
  • Fast Switching Speed: Reduces switching losses and improves overall efficiency.
  • Logic Level Gate Drive: Allows direct drive from logic-level signals, simplifying circuit design.
  • TrenchFET® Power MOSFET Technology: Utilizes advanced trench technology to provide superior switching performance and efficiency.
  • RoHS Compliant: Complies with the Restriction of Hazardous Substances directive, ensuring environmental safety.
  • Halogen-Free: Environmentally friendly due to the absence of halogenated substances.

Benefits:

  • Enhanced Efficiency: Low on-resistance reduces power dissipation, leading to higher efficiency in power conversion.
  • Improved Thermal Performance: Efficient switching reduces heat generation, improving system reliability.
  • Simplified Circuit Design: Logic-level gate drive facilitates easier integration with control circuits.
  • Compact Footprint: Typically available in a small surface-mount package, saving valuable board space.
  • Increased Reliability: Robust design ensures dependable operation in demanding conditions.

Additional Details:

The AOD608 is commonly available in surface-mount packages, such as a TO-252. Key specifications include drain-source voltage (VDS), which determines the maximum voltage the MOSFET can handle, and continuous drain current (ID), indicating the maximum current it can carry. The gate threshold voltage (VGS(th)) ensures compatibility with logic-level control signals. The thermal resistance is optimized for efficient heat dissipation. Detailed electrical characteristics, performance curves, and application guidelines are available in the device's datasheet, which helps engineers optimize their designs for peak performance. This MOSFET is designed to minimize conduction and switching losses, making it suitable for high-frequency, high-efficiency power management applications.

You May Also Be Interested in

Molex, LLC
FPC Connector
Need more? Email Us
AVAGO TECHNOLOGIES LIMITED
Silicon Bipolar Darlington Amplifier Small Signal Gain Amplifier
Lowest to $2.8677
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input Multiplexer with 5V Tolerant Inputs
Lowest to $3.4125
Analog Devices Inc.
256-Position and 33-Position Digital Potentiometers
Lowest to $7.9304
Analog Devices Inc.
Low Power, Low Noise Voltage References with Sink/Source Capability | IC VREF SERIES 2.5V TSOT23-5
Lowest to $5.1617
Analog Devices Inc.
Monolithic 8-Bit Video A/D Converter
Lowest to $0.0347
Mitsubishi
NPN EPITAXIAL PLANAR TYPE (RF POWER TRANSISTOR) 
Need more? Email Us
Burr-Brown (TI)
Very Low Noise, 24-Bit Analog-to-Digital Converter
Lowest to $6.1300
Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 5.0 Volt-only, Boot Sector Flash Memory
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess