EN
  • EN
  • DE

AD7538KR

Part No AD7538KR
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description LC2MOS uP-Compatible 14-Bit DAC | IC DAC 14BIT A-OUT 24SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube
Status Obsolete
Resolution 14
Number of D/A Converters 1
Settling Time 1.5μs
Output Type Current - Unbuffered
Differential Output No
Data Interface Parallel
Reference Type External
Supply Voltage , Analog 11.4V ~ 15.75V
Supply Voltage , Digital 11.4V ~ 15.75V
INL/DNL (LSB) ±1 (Maximum), ±1 (Maximum)
Architecture R-2R
Temperature Range - Operating 0°C ~ 70°C
Manufacturer Package 24-SOIC
Supplier Device Package 24-SOIC
Mounting Style SMD
Family Part Number AD7538
Manufacturer Pack Quantity 31
MSL Level 1 (Unlimited)
Win Source Part Number 1137388-AD7538KR
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD7538KR CAD Model

Description

Product Overview: AD7538KR from Analog Devices Inc.

The AD7538KR is a precision, 14-bit digital-to-analog converter (DAC) designed and manufactured by the renowned semiconductor company, Analog Devices Inc. This high-performance product is tailored for applications that require accurate and stable digital-to-analog conversion, making it an ideal choice for industrial, medical, and communication systems.

At the heart of the AD7538KR lies a laser-trimmed, thin-film resistor network that ensures outstanding accuracy and long-term stability. The DAC operates on a versatile supply range, accommodating various system requirements. Its bipolar output provides the flexibility needed for both unipolar and bipolar applications, making it a versatile choice for designers.

The AD7538KR comes in a robust 20-pin ceramic dual in-line package (CerDIP), ensuring excellent thermal performance and reliability. The package is engineered to sustain the rigors of harsh industrial environments, thereby offering a dependable solution for mission-critical applications.

Key features of the AD7538KR include:

  • 14-bit resolution for precise digital-to-analog conversion
  • Monolithic construction with laser-trimmed resistors for high accuracy
  • Bipolar output range for versatile application use
  • Low power consumption, making it suitable for power-sensitive designs
  • Settling time of just 1µs to the 1/2 LSB, enabling rapid response in dynamic systems
  • Double-buffered input logic structure, allowing for smooth data flow and system integration
  • Static performance errors including low gain and offset errors
  • Temperature range of -55°C to +125°C, suitable for extreme operating conditions

With its combination of precision, stability, and reliability, the AD7538KR is a top choice for system designers who demand the highest performance from their DACs. Whether it's used in process control systems, digital signal processing, or precision instrumentation, the AD7538KR brings Analog Devices Inc.'s commitment to quality and performance to your application.

For more detailed specifications, application notes, and support documentation, designers and engineers are encouraged to visit the official Analog Devices Inc. website or contact their local sales representative.

You May Also Be Interested in

Analog Devices Inc.
Quad, 16-/12-Bit nanoDAC+ with SPI Interface | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $17.6893
Analog Devices Inc.
Single, 12-/14-/16-Bit nanoDAC with 5 ppm/°C On-Chip Reference in SOT-23
Lowest to $9.1176
Analog Devices Inc.
Dual 12-/14-/16-Bit nanoDAC with 5 ppm/C On-Chip Reference
Lowest to $29.5149
Analog Devices Inc.
+3 V/+5 V, Rail-to-Rail Quad, 8-Bit DAC | IC DAC 8BIT V-OUT 20TSSOP
Lowest to $32.7668
Analog Devices Inc.
14/12/10-Bit, 1200 MSPS D/A Converters
Lowest to $72.2727
Microchip Technology
8/10/12-Bit Voltage Output Digital-to-Analog Converter with Internal VREF and SPI Interface | IC DAC 10BIT V-OUT 8MSOP
Lowest to $3.1134
Analog Devices Inc.
Monolithic 16-Bit Serial/Byte DACPORT | IC DAC 16BIT V-OUT 24CDIP
Lowest to $91.3046
Analog Devices Inc.
+3.3 V/+5 V Multiplying 12-Bit DACs | IC DAC 12BIT A-OUT 20SOIC
Lowest to $13.3414
Analog Devices Inc.
Microprocessor-Compatible 12-Bit D/A Converter | IC DAC 12BIT V-OUT 24DIP
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess