EN
  • EN
  • DE

AOD4100

Part No AOD4100
Manufacturer Alpha & Omega Semiconductor Inc.
Catalog Hard To Find
Description N-Channel Enhancement Mode Field Effect Transistor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Alpha & Omega Semiconductor Inc.
Win Source Part Number 1144909-AOD4100
Manufacturer Homepage www.aosmd.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AOD4100 CAD Model

Description

The AOD4100 is an Alpha & Omega Semiconductor Inc. N-Channel enhancement mode MOSFET designed to deliver efficient power switching in a compact package. It is particularly well-suited for applications requiring high-current and low on-resistance, making it a reliable choice for various power management tasks.

Applications:

  • Synchronous Rectification in DC-DC Converters: The AOD4100 is frequently used to improve the efficiency of DC-DC converters by replacing traditional Schottky diodes with MOSFETs in the rectification stage.
  • Power Management in Portable Devices: Its low on-resistance and compact size make it suitable for battery management systems and power distribution in laptops, tablets, and smartphones.
  • Motor Control Applications: The AOD4100 can be used in low-voltage motor control circuits for robotics, drones, and other applications where efficient power delivery is crucial.
  • Load Switching: It can effectively control and switch power to various loads in electronic systems, ensuring reliable performance and protection.
  • LED Lighting: The AOD4100 is suitable for use in LED lighting systems, contributing to the efficiency and lifespan of LED drivers.

Features:

  • Low On-Resistance (RDS(on)): The AOD4100 features a low RDS(on), minimizing power losses during switching and conduction, which leads to improved overall efficiency.
  • High Current Capability: It can handle substantial drain current (ID), making it suitable for high-power applications.
  • Fast Switching Speed: The device offers rapid switching characteristics, reducing switching losses and improving overall system performance.
  • Avalanche Rated: The AOD4100 is designed to withstand avalanche conditions, enhancing its reliability and robustness in demanding environments.
  • Logic Level Gate Drive: It can be driven directly by logic-level signals, simplifying circuit design and reducing the need for additional driver components.

Benefits:

  • Improved Efficiency: The low on-resistance and fast switching speed minimize power losses, leading to higher efficiency in power conversion and management systems.
  • Reduced Heat Dissipation: Lower power losses translate to less heat generation, which simplifies thermal management and improves system reliability.
  • Compact Design: Its compact footprint allows for smaller and more space-efficient designs in portable devices and other applications where size is a constraint.
  • Enhanced Reliability: The avalanche rating and robust design ensure reliable performance even under demanding conditions.
  • Simplified Circuit Design: Logic-level gate drive compatibility simplifies the design process and reduces the number of external components required.

Additional Details:

The AOD4100 is typically available in a TO-252 package. Its key specifications include a drain-source voltage (VDS) of 100V, a continuous drain current (ID) of up to 32A (depending on the specific conditions), and a gate-source voltage (VGS) of ±20V. The operating junction temperature range is typically from -55°C to +175°C. This MOSFET is designed to meet stringent industry standards for reliability and performance, ensuring it can operate effectively in a wide range of applications.

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
High-hFE, Low-Frequency General-Purpose Amp Applications      
Need more? Email Us
Advanced Power Electronics Corp.
N-CHANNEL ENHANCEMENT MODE POWER MOSFET
Need more? Email Us
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input OR Gate
Lowest to $0.0919
STMicroelectronics
HIGH SPEED 4K x 8 CMOS PROM/RPROM
Need more? Email Us
Analog Devices Inc.
Low Power, Low Noise Voltage References with Sink/Source Capability | IC VREF SERIES 2.5V TSOT23-5
Lowest to $5.1617
Analog Devices Inc.
16-Bit, 125 MSPS/105 MSPS/80 MSPS 1.8 V Analog-to-Digital Converter
Need more? Email Us
IDT, Integrated Device Technology Inc
FAST CMOS OCTAL BIDIRECTIONAL TRANSCEIVER
Need more? Email Us
Murata Power Solutions Inc.
Low-Power, 12-Bit, 1.0/1.5MHz Sampling A/D Converter
Need more? Email Us
NXP / Nexperia
Programmable divide-by-n counter
Lowest to $23.2883

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess