EN
  • EN
  • DE

AO4817

Part No AO4817
Manufacturer Alpha & Omega Semiconductor Inc.
Catalog Hard To Find
Description Dual P-Channel Enhancement Mode Field Effect Transistor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Alpha & Omega Semiconductor Inc.
Win Source Part Number 1144811-AO4817
Manufacturer Homepage www.aosmd.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AO4817 CAD Model

Description

The AO4817 is an N-Channel enhancement mode MOSFET from Alpha & Omega Semiconductor. It is designed for high-efficiency power management applications requiring a combination of low on-resistance (RDS(ON)) and fast switching speeds. This MOSFET is commonly used in synchronous rectification, DC-DC converters, and power management circuits in portable devices.

Applications

  • Synchronous Rectification: Improves efficiency in power supplies by replacing diodes with MOSFETs.
  • DC-DC Converters: Used for voltage regulation and power conversion in various electronic devices.
  • Power Management in Portable Devices: Optimizes power consumption in battery-powered devices like smartphones and tablets.
  • Load Switching: Efficiently controls power to various loads in a system.
  • Battery Management Systems: Used in battery charging and discharging control.

Features

  • Low RDS(ON): Minimizes conduction losses for improved efficiency.
  • Low Gate Charge: Enables fast switching speeds.
  • 100% UIS Tested: Ensures robustness against inductive loads.
  • RoHS Compliant: Environmentally friendly, adhering to RoHS standards.
  • SO-8 Package: Compact surface-mount package for space-saving designs.

Benefits

  • Increased Efficiency: Lower on-resistance reduces power dissipation, improving overall system efficiency.
  • Faster Switching: Low gate charge allows for higher switching frequencies, leading to smaller and more efficient power converters.
  • Improved Reliability: 100% UIS testing ensures the device can withstand voltage spikes associated with inductive loads.
  • Environmentally Responsible: RoHS compliance demonstrates commitment to environmental standards.
  • Smaller Product Size: Compact SO-8 package enables denser board layouts and smaller product sizes.

Technical Specifications

The AO4817 typically features a drain-source voltage (VDS) of 30V and a continuous drain current (ID) of 8A. The maximum RDS(ON) is typically 12 mΩ at VGS = 10V. The gate threshold voltage typically falls between 1V and 3V. It is available in a standard SO-8 package and is designed for surface mount assembly.

You May Also Be Interested in

Analog Devices Inc.
Digital Isolator CMOS 4-CH 1Mbps 16-Pin SOIC W Tube / Quad-Channel Digital Isolators | DGTL ISO 3.75KV GEN PURP 16SOIC
Lowest to $4.2178
Analog Devices Inc.
12 LVDS/24 CMOS Output Clock Generator with Integrated 2.4 GHz VCO
Lowest to $76.1456
Aeroflex Metelics, Division of MACOM
ACT-F2M32A High Speed 64 Megabit Sector Erase FLASH Multichip Module
Need more? Email Us
Analog Devices Inc.
Increment/Decrement Digital Potentiometer
Need more? Email Us
NXP / Nexperia
QUAD 2 INPUT NAND SCHMITT TRIGGER
Need more? Email Us
National Semiconductor (TI)
8-Bit uP Compatible A/D Converters with Multiplexer Options
Need more? Email Us
Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 3.0 Volt-only Boot Sector Flash Memory
Lowest to $2.3539
Analog Devices Inc.
SHARC Processor
Need more? Email Us
Analog Devices Inc.
Four-Channel Sample-and-Hold Amplifier | IC OPAMP SAMPL/HOLD 4CIRC 16CDIP
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess