EN
  • EN
  • DE

AO4429

Part No AO4429
Manufacturer Alpha & Omega Semiconductor Inc.
Catalog Hard To Find
Description P-Channel Enhancement Mode Field Effect Transistor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Alpha & Omega Semiconductor Inc.
Win Source Part Number 1144767-AO4429
Manufacturer Homepage www.aosmd.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AO4429 CAD Model

Description

The AO4429 is a P-Channel MOSFET (Metal-Oxide-Semiconductor Field-Effect Transistor) manufactured by Alpha & Omega Semiconductor. It is designed for various power management applications that require efficient switching and low on-resistance. Its characteristics make it suitable for use in portable devices, DC-DC converters, and load switching.

Applications:

  • DC-DC Converters: Used in voltage regulators and converters to improve efficiency.
  • Load Switching: Efficiently switches power to different loads in electronic systems.
  • Power Management in Portable Devices: Employed in smartphones, tablets, and laptops for optimized power usage.
  • Battery Management Systems (BMS): Used in battery charging and discharging circuits.
  • LED Backlighting: Can be found in LED driver circuits.

Features:

  • Low On-Resistance (RDS(ON)): Reduces power loss and enhances efficiency.
  • Low Gate Threshold Voltage (VGS(th)): Enables operation at low voltage levels.
  • Fast Switching Speed: Facilitates efficient switching behavior.
  • Small Footprint: Space-saving design for compact applications.
  • P-Channel MOSFET: Offers design flexibility.

Benefits:

  • Increased Efficiency: Low on-resistance reduces power dissipation, thus boosting efficiency.
  • Prolonged Battery Life: Efficient power management leads to longer battery life in portable devices.
  • Reduced Heat Dissipation: Lower RDS(ON) minimizes heat generation, improving reliability.
  • Compact Design: Small package allows integration into space-constrained applications.
  • Improved Performance: Fast switching speed enhances application performance.

Additional Details:

The AO4429 features a maximum drain-source voltage (VDS) of -30V and a continuous drain current (ID) of -8A. Its low gate threshold voltage is appropriate for logic-level gate drives. It comes in a SO-8 package, facilitating easy integration into circuit boards. This MOSFET is designed to operate within a temperature range of -55°C to +150°C. It is RoHS compliant, ensuring adherence to environmental regulations.

The AO4429's performance characteristics make it a reliable component for a variety of power management tasks. Its widespread use in electronic devices demonstrates its effectiveness and versatility in modern circuit designs.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
Vishay
Need more? Email Us
STMicroelectronics
Lowest to $1.4553
Hittite
MMIC VCO w/ BUFFER AMPLIFIER, 5.5 - 6.1 GHz
Need more? Email Us
Analog Devices Inc.
Need more? Email Us
Texas Instruments
Lowest to $12.6416
Analog Devices Inc.
Lowest to $18.2138
Texas Instruments
Low-Voltage Rail-to-Rail Output Operational Amplifiers | IC OPAMP GP 4 CIRCUIT 14TSSOP
Lowest to $0.1769
Mini-Circuits
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess