EN
  • EN
  • DE

AM-MT48LC32M16A2P-75:C

Part No AM-MT48LC32M16A2P-75:C
Manufacturer Alliance Memory, Inc.
Catalog SD
Description SD 32Mx16-75 Pb-Free 133MHz
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Series *
Win Source Part Number 945532-AM-MT48LC32M16A2P-75:C
Ultra Librarian 3D Model Ultra Librarian AM-MT48LC32M16A2P-75:C CAD Model

Description

The AM-MT48LC32M16A2P-75:C is a 512Mb SDRAM (Synchronous Dynamic Random-Access Memory) device manufactured by Alliance Memory, Inc. It's designed for applications requiring high-speed data access and storage, offering a balance of performance and power efficiency.

Applications

  • Networking equipment: Routers, switches, and other network infrastructure devices.
  • Embedded systems: Industrial control systems, point-of-sale terminals, and other embedded applications.
  • Telecommunications: Wireless base stations, mobile communication devices, and other telecom equipment.
  • Consumer electronics: Set-top boxes, digital TVs, and gaming consoles.
  • Medical devices: Patient monitoring systems, diagnostic equipment, and other medical applications.

Features

  • Capacity: 512Mb (32Mb x 16)
  • Organization: Configured as 32Mb x 16 bits
  • Speed: -75 indicates a clock rate of 133 MHz (7.5 ns cycle time)
  • Interface: Standard SDRAM interface
  • Voltage: 3.3V power supply
  • Package: 54-pin TSOP II package
  • Operating Temperature: Commercial temperature range
  • Clock Cycle Time (tCK): 7.5 ns
  • Row Cycle Time (tRC): 75 ns
  • Refresh Count: 8192 cycles / 64 ms
  • Self Refresh Mode: Supports low-power self-refresh operation

Benefits

  • High Bandwidth: Enables rapid data transfer rates, crucial for high-performance applications.
  • Large Capacity: Offers ample memory space for storing data and code.
  • Low Power Consumption: Minimizes energy usage, making it suitable for battery-powered devices.
  • Compact Form Factor: The TSOP II package saves board space, allowing for more compact designs.
  • Reliable Performance: Ensures stable and consistent operation across a wide range of operating conditions.
  • Cost-Effective: Provides a balance of performance and cost, making it a suitable option for budget-conscious projects.

Additional Details

The AM-MT48LC32M16A2P-75:C operates using a synchronous interface, meaning that all memory operations are synchronized to a clock signal. This ensures precise timing and data integrity. The device also supports auto-refresh and self-refresh modes, allowing for flexible power management. The SDRAM's internal architecture is designed to optimize data access speeds, reducing latency and improving overall system performance. The 54-pin TSOP II package is a standard surface-mount package, simplifying the manufacturing process. This particular SDRAM is designed to operate within the commercial temperature range, which typically spans from 0°C to +70°C.

You May Also Be Interested in

Hynix Semiconductor
SD 16Mx4-10S PC100 CL3
Need more? Email Us
ISSI, Integrated Silicon Solution Inc
SD 8Mx16-6 166MHz
Lowest to $1.6320
NANYA
SD 16Mx16 PC133 CL3
Need more? Email Us
Samsung
SD 16Mx16
Need more? Email Us
Samsung
SD 16Mx16 CL3 Ind
Need more? Email Us
Samsung
SD 16Mx16-75 PC133 CL3
Need more? Email Us
Samsung
SD 32Mx8-75 133MHz CL3
Need more? Email Us
Samsung
SD 16Mx16 133MHz
Need more? Email Us
Mosel Vitelic, Corp
SD 16Mx16-7 133MHz Ind
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess