EN
  • EN
  • DE

IHLP1212BZEV3R3M5A

Part No IHLP1212BZEV3R3M5A
Manufacturer Vishay
Catalog Inductors, Coils, Chokes
Description FIXED IND 3.3UH 3.26A 96.79MOHM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Inductors, Coils, ChokesFixed Inductors
Mfr Vishay Dale
Series IHLP
Part Status Active
Type Molded
Inductance 3.3 μH
Tolerance ±20%
Current Rating (Amps) 3.26 A
Current - Saturation (Isat) 2.52A
Shielding Shielded
DC Resistance (DCR) 96.79mOhm Max
Frequency - Self Resonant 40MHz
Ratings AEC-Q200
Operating Temperature -55°C ~ 155°C
Inductance Frequency - Test 100 kHz
Mounting Type Surface Mount
Package / Case Nonstandard
Size / Dimension 0.140" L x 0.130" W (3.56mm x 3.30mm)
Height - Seated (Max) 0.079" (2.00mm)
Packaging Tape & Reel (TR)Cut Tape (CT)
Ultra Librarian 3D Model Ultra Librarian IHLP1212BZEV3R3M5A CAD Model

You May Also Be Interested in

EPCOS (TDK)
FIXED IND 10UH 690MA 168MOHM SMD
Lowest to $0.5454
Wurth Electronics Inc
FIXED IND 5.6NH 760MA 83MOHM SMD
Lowest to $0.4090
EPCOS (TDK)
FIXED IND 47UH 480MA 680MOHM SMD
Lowest to $0.8999
API Delevan Inc.
FIXED IND 1UH 390MA 1 OHM TH
Need more? Email Us
Wurth Electronics Inc
FIXED IND 2.2UH 6.7A 10 MOHM TH
Need more? Email Us
Wurth Electronics Inc
FIXED IND 3.3UH 4.1A 24 MOHM SMD
Lowest to $4.3963
Wurth Electronics Inc
FIXED IND 10UH 2.5A 33 MOHM TH
Lowest to $3.7093
Wurth Electronics Inc
FIXED IND 16NH 560MA 220MOHM SMD
Lowest to $0.7090
Wurth Electronics Inc
FIXED IND 1MH 300MA 3.3 OHM SMD
Lowest to $2.6391

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.3061 $52.2440
95+ $1.0717 $101.8115
145+ $1.0382 $150.5390
200+ $1.0047 $200.9400
260+ $0.9712 $252.5120
345+ $0.8708 $300.4260
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,520 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess