EN
  • EN
  • DE

ULN7003A

Part No ULN7003A
Manufacturer Allegro MicroSystems, LLC
Catalog Electronic Wholesale
Description HIGH-VOLTAGE, HIGH-CURRENT DARLINGTON ARRAY
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Allegro MicroSystems, LLC
Win Source Part Number 1277116-ULN7003A
Manufacturer Homepage www.allegromicro.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Power Management, Signal Processing, Communications & Networking, Portable Devices
Ultra Librarian 3D Model Ultra Librarian ULN7003A CAD Model

Description

The ULN7003A is a high-voltage, high-current Darlington transistor array from Allegro MicroSystems, LLC. This integrated circuit is designed to interface between low-level logic circuitry and high-power loads. It essentially acts as a set of switches controlled by logic signals, capable of driving various inductive and resistive loads.

Applications:

  • Relay drivers: Controlling electromechanical relays in various applications.
  • Solenoid drivers: Powering solenoids in industrial automation and automotive systems.
  • Lamp drivers: Driving incandescent lamps, LEDs, and other light sources.
  • Stepper motor drivers: Interfacing with stepper motor control circuits.
  • Logic buffers: Amplifying logic signals to drive higher current loads.

Features:

  • High output voltage: Handles up to 50V.
  • High output current: Each channel can handle up to 500mA.
  • Integrated suppression diodes: Protects against inductive kickback when driving inductive loads.
  • TTL, DTL, CMOS logic compatibility: Can be driven by a wide range of logic signals.
  • Low input current: Minimizes the load on the driving logic circuitry.
  • Seven Darlington transistors per package: Allows for driving multiple loads independently.

Benefits:

  • Simplified interface: Simplifies the connection between low-level logic and high-power loads.
  • Reduced component count: Integrates multiple transistors and diodes into a single package, reducing the overall component count and board space.
  • Improved reliability: Integrated suppression diodes protect the transistors from damage due to inductive kickback.
  • Increased efficiency: Low input current minimizes power consumption in the driving logic circuitry.
  • Versatile application: Suitable for a wide range of applications requiring high-voltage, high-current switching.

Additional Details:

The ULN7003A typically comes in a DIP-16 or SOIC-16 package. The internal Darlington transistors provide significant current gain, allowing the device to switch high-current loads with minimal input current. The integrated suppression diodes are crucial for protecting the transistors when driving inductive loads such as relays and solenoids. The device is designed for applications where a low-voltage logic signal needs to control a higher-voltage or higher-current load. Proper heat sinking may be required depending on the load current and ambient temperature.

You May Also Be Interested in

Texas Instruments
3-V, 10-BIT, 21-MSPS, ENHANCED TIMING CONTROL CCD ANALOG FRONT END
Need more? Email Us
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Need more? Email Us
Toshiba Semiconductor and Storage
POWER AMPLIFIER FOR DRIVING A DEFLECTION CIRCUIT OF A COLOR TELEVISION
Need more? Email Us
Winbond Electronics
8K X 8 CMOS STATIC RAM
Need more? Email Us
Texas Instruments
DUAL SLOT PCI-X 2.0 HOT PLUG POWER CONTROLLER
Lowest to $19.5452
Texas Instruments
SYNCHRONOUS BOOST CONVERTER WITH 1.1A SWITCH AND INTEGRATED LDO
Need more? Email Us
Mimix Broadband
18.0-34.0 GHz GaAs MMIC Receiver
Need more? Email Us
Vishay
High Speed Optocoupler, 10 Mbd
Lowest to $2.1468
Power Innovations Ltd
DUAL SYMMETRICAL TRANSIENT VOLTAGE SUPPRESSORS
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess