EN
  • EN
  • DE

UGN3177LT

Part No UGN3177LT
Manufacturer Allegro MicroSystems, LLC
Catalog Custom Parts (U - Z)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Case / Package SOT
RoHS Compliant
Win Source Part Number 1194613-UGN3177LT
Categories Custom Parts
Manufacturer Allegro MicroSystems, LLC
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UGN3177LT CAD Model

Description

The UGN3177LT is a unipolar Hall-effect switch designed for high-temperature operation, reaching up to 150°C. This device is particularly well-suited for automotive and industrial applications where reliable switching is required in harsh environments. Its robust design and precise switching characteristics make it a valuable component in various sensing and control systems.

Applications:

  • Brushless DC (BLDC) motor commutation: Provides accurate position sensing for efficient motor control.
  • Speed sensing: Measures rotational speed in automotive and industrial equipment.
  • Position sensing: Detects the presence or absence of a target object in proximity.
  • Flow rate sensing: Monitors fluid flow rates in various industrial processes.
  • Automotive transmission systems: Used for gear position sensing and control.
  • Industrial proximity switches: Replaces mechanical switches in harsh environments.

Features:

  • Unipolar Hall-effect switch: Operates with a single magnetic pole.
  • High-temperature performance: Reliable operation up to 150°C.
  • Low switchpoint drift: Stable switching performance over temperature.
  • Open-collector output: Compatible with a wide range of electronic circuits.
  • Reverse battery protection: Protects the device from damage due to reverse polarity.
  • Small package size: Allows for easy integration into compact designs.
  • Resistant to physical stress: Robust construction for harsh environments.

Benefits:

  • Increased reliability: Provides consistent and dependable switching performance.
  • Improved accuracy: Enables precise sensing and control in various applications.
  • Extended operating life: Designed for long-term operation in harsh environments.
  • Simplified system design: Easy to integrate into existing electronic circuits.
  • Reduced maintenance costs: Minimizes the need for frequent maintenance and replacement.
  • Enhanced safety: Provides reliable sensing for safety-critical applications.

Additional Details:

The UGN3177LT operates from a supply voltage of 3.8 V to 24 V. It has a typical operate point of 35 Gauss and a release point of 15 Gauss. The open-collector output can sink up to 25 mA. The device is available in a small, leaded SIP package, making it easy to integrate into a variety of applications. The device's high-temperature capability and robust design make it an ideal choice for demanding automotive and industrial applications.

You May Also Be Interested in

Texas Instruments
IC PWR DRIVER NPN 1:1 16SOIC / Power Switch/Driver 1:1 NPN 500mA 16-SOIC
Lowest to $0.4124
Foxconn Optical Interconnect Technology, Inc.
Conn Mini Usb B Type Rcp 5 Pos 0.8MM Sol
Lowest to $2.6114
Power-One
Lowest to $3.2640
Renesas Electronics America
Low Power Consumption J-FET Input Quad Operational Amplifier
Lowest to $1.7594
Torex Semiconductor Ltd
Lowest to $0.7725
Cortina
Need more? Email Us
Union Semiconductor
4 BIT BIDIRECTIONAL TRANSLATOR / Voltage Level Translator Bidirectional 1 Circuit 4 Channel 100Mbps 14-QFN (3.5x3.5)
Lowest to $0.3965
VersaSense
V-Series Valve, Pneumatic, Pressure Pilot, Spring Return, Two-Inlet 3-Way Selector, 1/2" Body Size, Subplate...
Need more? Email Us
Torex Semiconductor Ltd
IC REG LINEAR 1.5V 200MA SSOT24 / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SSOT-24
Lowest to $0.2329

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess