EN
  • EN
  • DE

UDQ2543EB

Part No UDQ2543EB
Manufacturer Allegro MicroSystems, LLC
Catalog Electronic Wholesale
Description PROTECTED QUAD POWER DRIVER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Allegro MicroSystems, LLC
Win Source Part Number 1276788-UDQ2543EB
Manufacturer Homepage www.allegromicro.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UDQ2543EB CAD Model

Description

The UDQ2543EB is a low-voltage, low-current quad full-bridge driver designed for driving inductive loads, such as relays, solenoids, and small DC motors. Manufactured by Allegro MicroSystems, this IC integrates four independent full-bridge drivers in a single package, offering a compact and efficient solution for multi-actuator control systems. It is commonly used in automotive, industrial, and consumer applications where precise and reliable control of multiple loads is required.

Applications

  • Automotive applications (e.g., door locks, window lifts, mirror controls)
  • Industrial automation (e.g., valve control, small motor control)
  • Consumer electronics (e.g., printer head control, toy robots)
  • Relay drivers
  • Solenoid drivers

Features

  • Quad Full-Bridge Driver: Four independent full-bridge drivers in a single package.
  • Low Voltage Operation: Operates at low supply voltages, typically in the 3V to 5.5V range.
  • Low Current Consumption: Minimizes power dissipation in the control circuit.
  • Integrated Free-Wheeling Diodes: Protects the driver from inductive kickback.
  • Thermal Shutdown Protection: Prevents damage to the IC from overheating.
  • Overcurrent Protection: Limits the output current to protect the driver and the load.

Benefits

  • Compact Design: Integrates four drivers into a single package, saving board space.
  • Simplified Design: Reduces the number of external components required for driving inductive loads.
  • Improved Reliability: Integrated protection features ensure robust and reliable operation.
  • Energy Efficient: Low voltage and low current operation minimizes power consumption.
  • Versatile Application: Suitable for a wide range of low-voltage, low-current applications.

The UDQ2543EB is designed to be controlled by digital logic signals, allowing for easy integration into microcontroller-based systems. The integrated free-wheeling diodes protect the driver from voltage spikes generated by inductive loads when they are switched off. The thermal shutdown and overcurrent protection features further enhance the reliability of the IC by preventing damage from overheating and excessive current. The device is typically available in a surface-mount package, such as a TSSOP or SOIC, making it easy to integrate into modern electronic designs.

You May Also Be Interested in

STMicroelectronics
PROGRAMMABLE LOW POWER SINGLE OPERATIONAL AMPLIFIERS
Lowest to $0.7819
Comchip Technology
SMD Transient Voltage Suppressor | TVS DIODE 15V 24.4V SMA
Need more? Email Us
Texas Instruments
VACUUM FLUORESCENT DISPLAY DRIVERS
Need more? Email Us
STMicroelectronics
Extremely high dv/dt ruggedness
Lowest to $4.4122
Stanford Microdevices
Low Noise pHEMT GaAs FET
Need more? Email Us
Texas Instruments
Full Featured N+1 and ORing Power Rail Controller
Lowest to $2.3583
Texas Instruments
OCTAL BUFFERS AND LINE DRIVERS WITH 3-STATE OUTPUTS | IC BUF NON-INVERT 5.5V 20SOIC
Lowest to $0.5156
Texas Instruments
11.3-Gbps Dual-Channel Cable and PC Board Equalizer
Lowest to $26.6648
Renesas Electronics America
2-Wire RTC Real TimeClock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess