EN
  • EN
  • DE

UCN5816EP

Part No UCN5816EP
Manufacturer Allegro MicroSystems, LLC
Catalog Electronic Wholesale
Description 4-TO-16 LINE LATCHED DECODER/DRIVERS
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Allegro MicroSystems, LLC
Win Source Part Number 1276668-UCN5816EP
Manufacturer Homepage www.allegromicro.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UCN5816EP CAD Model

Description

The UCN5816EP is a 16-bit serial-input, latched source driver designed for a wide range of applications. Manufactured by Allegro MicroSystems, this integrated circuit combines CMOS logic with high-current, high-voltage bipolar outputs to drive various loads, making it suitable for demanding environments. The UCN5816EP is known for its robust design and ability to handle substantial current, making it a reliable component in numerous industrial and commercial settings.

Applications:

  • LED Displays: Driving large LED matrix displays for signage and information boards.
  • Thermal Printers: Controlling print heads in thermal printers for receipts and labels.
  • Relay Drivers: Activating and deactivating relays in industrial control systems.
  • Stepper Motor Control: Providing the necessary current to drive stepper motors in automation equipment.
  • Solenoid Drivers: Controlling solenoids in various applications, such as valve control systems.

Features:

  • 16-Bit Serial Input: Facilitates easy interfacing with microcontrollers and other digital logic.
  • High-Voltage Outputs: Capable of driving loads up to 80V, accommodating a wide range of applications.
  • High-Current Outputs: Delivers up to 500 mA per output, suitable for driving high-power devices.
  • CMOS Logic Compatibility: Ensures seamless integration with CMOS-based systems.
  • Latching Capability: Retains the output state until updated, preventing data corruption.
  • Thermal Shutdown Protection: Protects the device from overheating, enhancing reliability.
  • Low Power Consumption: Efficient operation reduces energy usage.

Benefits:

  • Simplified System Design: Reduces the number of components required for driving high-power loads.
  • Increased Reliability: Robust design and thermal protection ensure dependable performance.
  • Enhanced Performance: High-voltage and high-current capabilities enable precise control of various devices.
  • Cost-Effective Solution: Integrates multiple functions into a single chip, lowering overall system cost.
  • Easy Integration: CMOS logic compatibility simplifies interfacing with existing systems.

Additional Details:

The UCN5816EP operates over a wide temperature range, typically from -20°C to +85°C, making it suitable for industrial environments. It is available in a DIP (Dual In-Line Package) and SOIC (Small Outline Integrated Circuit) package. The device includes built-in protection features such as thermal shutdown and overcurrent protection, further enhancing its reliability. The serial data input allows for cascading multiple devices, enabling control of even larger arrays of LEDs or other loads.

The combination of high-voltage and high-current output capabilities, coupled with CMOS logic compatibility and built-in protection features, makes the UCN5816EP a versatile and reliable solution for a wide range of applications requiring precise control of high-power devices.

You May Also Be Interested in

Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Need more? Email Us
Texas Instruments
RADIO FREQUENCY I DENTIFICATION SYSTEMS
Lowest to $17.3974
Toshiba Semiconductor and Storage
POWER AMPLIFIER FOR DRIVING A DEFLECTION CIRCUIT OF A COLOR TELEVISION
Need more? Email Us
Xicor Inc.
Advanced 2-Wire Serial E 2 PROM with Block Lock TM Protection
Need more? Email Us
Stanson Technology
Dual P Channel Enhancement Mode MOSFET
Lowest to $0.1040
Texas Instruments
LOW POWER STEREO AUDIO CODEC FOR PORTABLE AUDIO/TELEPHONY
Lowest to $29.1915
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Lowest to $16.8087
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS
Need more? Email Us
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess