EN
  • EN
  • DE

UDN2957A

Part No UDN2957A
Manufacturer Allegro MicroSystems, LLC
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Allegro MicroSystems, LLC
Win Source Part Number 386806-UDN2957A
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UDN2957A CAD Model

Description

The UDN2957A is a full-bridge motor driver designed for driving DC motors or one phase of a stepper motor. Manufactured by Allegro MicroSystems, this device incorporates control logic and power output stages necessary for motor control. This device is suitable for applications where precise control and protection are critical.

Applications

  • DC motor control
  • Stepper motor control (single-phase)
  • Robotics
  • Automotive applications
  • Industrial automation

Features

  • Full-bridge driver
  • Internal clamp diodes
  • Thermal shutdown protection
  • Overcurrent protection
  • Low saturation voltage

Benefits

  • Simplified design: Integrated solution minimizes external components.
  • Efficient operation: Low saturation voltage reduces power dissipation.
  • Enhanced reliability: Built-in protection features prevent device damage.

Additional Details

The UDN2957A generally operates from a specified supply voltage (refer to datasheet for specific range) and can deliver a specific continuous current (refer to datasheet for specific amperage). The package type is typically a DIP or similar through-hole package. For detailed specifications, including voltage ratings, current limits, thermal performance, and package details, consult the manufacturer's datasheet prior to use.

You May Also Be Interested in

Bosch Sensortec
Need more? Email Us
Atmel
Need more? Email Us
Protek Devices
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Vishay
Need more? Email Us
Atmel
Need more? Email Us
ON Semiconductor
Need more? Email Us
Toshiba Semiconductor and Storage
HIGH SPEED RECTIFIER APPLICATIONS(FAST RECOVERY)
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess