EN
  • EN
  • DE

ULH5712LT

Part No ULH5712LT
Manufacturer Allegro MicroSystems, LLC
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Allegro MicroSystems, LLC
Win Source Part Number 387537-ULH5712LT
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ULH5712LT CAD Model

Description

The ULH5712LT is a current sensor IC manufactured by Allegro MicroSystems, designed for accurate and reliable current sensing in various applications. This device integrates a high-isolation current sensor with a low-resistance current path, providing precise measurements without direct contact with the current conductor.

Applications

  • Automotive Systems: Used in electric vehicle (EV) and hybrid electric vehicle (HEV) applications for monitoring battery current, motor current, and inverter current.
  • Industrial Motor Control: Provides accurate current feedback for controlling the speed and torque of industrial motors.
  • Power Supplies: Monitors current levels in power supplies to ensure efficient and safe operation.
  • Solar Inverters: Measures current in solar inverters for grid-tie and off-grid systems, optimizing energy conversion.
  • Overcurrent Protection: Used in circuits for overcurrent detection and protection, preventing damage to sensitive components.

Features

  • High Isolation Voltage: Offers high isolation between the current conductor and the sensing circuitry, ensuring safety and preventing ground loops.
  • Low Resistance Current Path: Minimizes power loss and heat generation, improving system efficiency.
  • Precise Current Sensing: Provides accurate current measurements with low offset and high linearity.
  • Fast Response Time: Enables rapid detection of current changes, facilitating quick control responses.
  • Small Package Size: Compact design allows for easy integration into space-constrained applications.

Benefits

  • Improved System Efficiency: The low resistance current path reduces power loss, enhancing the overall efficiency of the system.
  • Enhanced Safety: High isolation voltage protects sensitive components and personnel from high-voltage hazards.
  • Accurate Current Monitoring: Provides precise current measurements for optimizing control algorithms and ensuring reliable operation.
  • Robust Performance: Designed to withstand harsh environmental conditions, ensuring long-term reliability.
  • Simplified Design: Integrated design simplifies circuit design and reduces the number of external components required.

Additional Details

The ULH5712LT typically operates with a single supply voltage and provides an analog output voltage proportional to the sensed current. The device includes internal temperature compensation to maintain accuracy over a wide temperature range. Specific electrical characteristics include a defined sensitivity, offset voltage, and response time, which can be found in the manufacturer's datasheet. It is crucial to consult the datasheet for detailed specifications and application guidelines. The package type is a low-profile surface mount, facilitating automated assembly and reducing board space. This current sensor is often used in applications requiring galvanic isolation and high accuracy, making it a suitable choice for demanding industrial and automotive environments.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Need more? Email Us
Toshiba Semiconductor and Storage
TOSHIBA HIGH EFFICIENCY DIODE STACK (HED) SILICON EPITAXIAL TYPE
Need more? Email Us
Littelfuse Inc.
Need more? Email Us
Atmel
Need more? Email Us
Atmel
Need more? Email Us
Atmel
Need more? Email Us
Toshiba Semiconductor and Storage
SCHOTTKY BARRIER RECTIFIER STACK (LOW FORWARD VOLTAGE SCHOTTKY BARRIER DIODE SWITCHING TYPE POWER SUPPLY APPLICATION CONVERTER & CHOPPER APPLICATION)
Lowest to $37.9914
Atmel
Need more? Email Us
ON Semiconductor
Lowest to $1.0268

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess