EN
  • EN
  • DE

UDN2954W

Part No UDN2954W
Manufacturer Allegro MicroSystems, LLC
Catalog HOT - SALES and EOL Components (U - Z)
Description FULL-BRIDGE PWM MOTOR DRIVERS
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Allegro MicroSystems, LLC
Win Source Part Number 386805-UDN2954W
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UDN2954W CAD Model

Description

The UDN2954W is a full-bridge PWM motor driver designed for driving DC motors or one phase of a stepper motor. Manufactured by Allegro MicroSystems, this device is ideal for applications requiring precise motor control and efficient power utilization. It incorporates internal protection features to ensure robust operation.

Applications

  • DC motor control
  • Stepper motor control (single phase)
  • Robotics
  • Automotive actuators
  • Industrial automation

Features

  • Full-bridge driver
  • PWM control
  • Internal clamp diodes for inductive load protection
  • Thermal shutdown protection
  • Overcurrent protection
  • Low saturation voltage

Benefits

  • Precise motor control: PWM capability allows fine-tuning of motor speed and torque.
  • High efficiency: Low saturation voltage minimizes power loss.
  • Simplified design: Integrated clamp diodes reduce the need for external components.
  • Enhanced reliability: Built-in protection features prevent damage from overcurrent and overtemperature conditions.

Additional Details

The UDN2954W typically operates from a specific supply voltage range (consult datasheet for specific voltage) and is capable of delivering a specific continuous current (refer to datasheet for amperage). The PWM frequency is typically adjustable. For detailed specifications, including voltage ranges, current limits, thermal characteristics, and PWM frequency capabilities, refer to the manufacturer's datasheet. The device is commonly available in a surface-mount package for efficient board assembly.

You May Also Be Interested in

Atmel
Need more? Email Us
Atmel
Need more? Email Us
Atmel
Need more? Email Us
ON Semiconductor
Need more? Email Us
Toshiba Semiconductor and Storage
TOSHIBA HIGH EFFICIENCY DIODE STACK (HED) SILICON EPITAXIAL TYPE
Need more? Email Us
Protek Devices
Need more? Email Us
Protek Devices
UNBUMPED FLIP CHIP ARRAY
Need more? Email Us
Atmel
Need more? Email Us
Atmel
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.8211
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess