EN
  • EN
  • DE

ATS675LSETN-LT-RMIF-T

Part No ATS675LSETN-LT-RMIF-T
Manufacturer Allegro MicroSystems, LLC
Catalog OEM Parts (A - B)
Description Self-Calibrating TPOS Speed Sensor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Compliant
Win Source Part Number 971065-ATS675LSETN-LT-RMIF-T
Categories OEM Parts(A-B)
Manufacturer Allegro MicroSystems, LLC
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ATS675LSETN-LT-RMIF-T CAD Model

Description

The ATS675LSETN-LT-RMIF-T is a fully integrated, back-biased, high-sensitivity Hall-effect sensor IC from Allegro MicroSystems. It is designed for speed and direction sensing, particularly in automotive and industrial applications. The “-LT-RMIF-T” suffix indicates specific packaging and reel information, relevant for manufacturing and handling.

Applications

  • Automotive Wheel Speed Sensing: Determining the speed of vehicle wheels for ABS (Anti-lock Braking System), TCS (Traction Control System), and ESC (Electronic Stability Control).
  • Automotive Transmission Speed Sensing: Measuring the speed of transmission components for optimal gear shifting and control.
  • Industrial Speed Sensing: Monitoring the speed of rotating shafts, gears, and other mechanical components in industrial equipment.
  • Motor Speed and Direction Sensing: Providing feedback for motor control systems in applications like electric power steering (EPS) and electric motors.
  • Position Sensing: Detecting the position of moving parts in various mechanical systems.

Features

  • High Sensitivity Hall-Effect Sensor: Detects small magnetic fields with high accuracy.
  • Back-Biased: Integrated back-biasing magnet simplifies design and reduces external component count.
  • Direction Detection: Provides separate outputs for speed and direction information.
  • Digital Output: Outputs a digital signal compatible with microcontrollers and other digital circuits.
  • Robust EMC Performance: Designed to withstand electromagnetic interference commonly found in automotive environments.
  • Small Package: Available in a compact surface-mount package, suitable for space-constrained applications.

Benefits

  • Accurate Speed and Direction Measurement: Provides reliable and precise speed and direction information.
  • Simplified System Design: Integrated back-biasing magnet eliminates the need for external magnets.
  • Enhanced System Reliability: Robust design ensures reliable operation in harsh environments.
  • Reduced System Cost: Integration of multiple functions reduces component count and cost.
  • Easy Integration: Digital output simplifies interfacing with microcontrollers and other digital systems.

Additional Details

The ATS675LSETN-LT-RMIF-T sensor is commonly used in automotive safety and control systems, industrial automation equipment, and motor control applications. The integrated back-biasing magnet simplifies design and assembly, reducing the overall system cost. Always refer to the manufacturer's datasheet for detailed specifications, including operating voltage range, magnetic sensitivity, and output characteristics. Proper mounting and shielding are essential for optimal performance, especially in high-EMI environments.

Specifications:

  • Supply Voltage: Typically 3.0 V to 24 V
  • Operating Temperature Range: Typically -40°C to +150°C
  • Output Type: Digital (Open Collector or Push-Pull)
  • Magnetic Sensitivity: Varies depending on the specific sensor variant.
  • Package: SOT-23W or similar

You May Also Be Interested in

Kemet
Need more? Email Us
Sony
Need more? Email Us
Allegro MicroSystems, LLC
MAGNETIC SWITCH UNIPOLAR 2WIR / Digital Switch Unipolar Switch Open Collector Hall Effect
Need more? Email Us
ADI Electronics
Need more? Email Us
Murata Electronics North America
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 4 Circuits, Reel, UL 94V-0,...
Lowest to $0.0633
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 7 Circuits, Reel, UL 94V-0,...
Lowest to $0.1082
Intel
Need more? Email Us
Generic
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess