EN
  • EN
  • DE

ATS16351PSMGTN-LS01N12BFRT1-D

Part No ATS16351PSMGTN-LS01N12BFRT1-D
Manufacturer Allegro MicroSystems, LLC
Catalog Magnetic Sensors - Position, Proximity, Speed (Modules)
Description SELF-CALIBRATING TPOSGMR CAMSHAF / Magnetic Hall Effect Digital PC Pin 3-SIP Module, Formed Leads
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers>Magnetic Sensors - Position, Proximity, Speed (Modules)
Mfr Allegro MicroSystems
Package Tape & Reel
Type Hall Effect
Output Type Digital
Termination Style PC Pin
Frequency 8 kHz
Voltage - Supply 3.6V ~ 24V
Temperature Range - Operating -40°C ~ 160°C (TA)
Package / Case 3-SIP Module, Formed Leads
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 620-ATS16351PSMGTN-LS01N12BFRT1-DCT,620-ATS16351PSMGTN-LS01N12BFRT1-DTR,620-ATS16351PSMGTN-LS01N12BFRT1-DDKR
Standard Package 800
Win Source Part Number 966734-ATS16351PSMGTN-LS01N12BFRT1-D
Ultra Librarian 3D Model Ultra Librarian ATS16351PSMGTN-LS01N12BFRT1-D CAD Model

Description

The 966734-ATS16351PSMGTN-LS01N12BFRT1-D is a Hall Effect type Magnetic Sensor module from Allegro MicroSystems.

  • Termination Style: PC Pin
  • Packaging: Tape & Reel
  • Actuator Material: not specified
  • Output Type: digital
  • Frequency: 8 kHz
  • Voltage Supply: 3.6V to 24V
  • Package Type: 3-SIP Module with formed leads
  • Operating Temperature: -40°C to 160°C
  • REACH: unaffected
  • ECCN: EAR99
  • MSL: 2 (1 year)
  • HTSUS: 8542.39.0001
  • Standard Package: 800
  • Cross-Reference: Alternative parts available

You May Also Be Interested in

Carlo Gavazzi Inc.
SEN PROX MAG NO
Need more? Email Us
Littelfuse Inc.
SENSOR REED SW SPST-NO CONNECTOR
Need more? Email Us
Littelfuse Inc.
SENSOR REED SW SPDT WIRE LEADS
Lowest to $2.9629
GoChip
3.5-24V, Detection distance 0-1.5mm, for a tooth width of 1.0mm, TO-94
Need more? Email Us
Allegro MicroSystems, LLC
Magnetic Hall Effect Magnet Digital PC Pin 3-SIP Module, Formed Leads
Lowest to $3.6893
Littelfuse Inc.
SENSOR REED SW SPST-NO W LEADS
Need more? Email Us
Littelfuse Inc.
SENSOR REED SW SPST-NO W LEADS
Need more? Email Us
Littelfuse Inc.
SENSOR REED SW SPDT WIRE LEADS
Lowest to $17.9377
Littelfuse Inc.
SENSOR REED SW SPST-NO W LEADS
Lowest to $0.2596

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess