EN
  • EN
  • DE
Part No FMA3
Manufacturer Carlo Gavazzi Inc.
Catalog Magnetic Sensors - Position, Proximity, Speed (Modules)
Description SEN PROX MAG NO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Magnetic Sensors - Position, Proximity, Speed (Modules)
Mfr Carlo Gavazzi Inc.
Series FM
Package Box
Product Status Active
Type Switch
Output Type SPST-NO
Termination Style Wire Leads
Temperature Range - Operating -20°C ~ 70°C
Package / Case Cylinder, Threaded
Standard Package 5 pcs
Moisture Sensitivity Level (MSL) Not Applicable
REACH Status REACH Unaffected
HTSUS 0000.00.0000
Win Source Part Number 131461-FMA3
Ultra Librarian 3D Model Ultra Librarian FMA3 CAD Model

Description

The 131461-FMA3 is a magnetic sensor from the FM series manufactured by Carlo Gavazzi Inc.

  • Sensor Type: Switch
  • Application: Position, Proximity, and Speed Sensing
  • Termination Style: Wire Leads
  • Package: Box
  • Output Type: SPST-NO
  • Operating Temperature: -20°C to 70°C
  • REACH Regulation: Unaffected
  • Standard Package: 5 pieces
  • Manufacturer: Carlo Gavazzi Inc.
  • Status: Active

You May Also Be Interested in

Littelfuse Inc.
SENSOR REED SW SPST-NO W LEADS
Need more? Email Us
GoChip
3.5-24V, Detection distance 0-1.5mm, for a tooth width of 1.0mm, TO-94
Need more? Email Us
Honeywell
SENSOR VRS SINE WAVE CONNECTOR
Need more? Email Us
GoChip
3.5-24V,BOP/BRP ±11GS,-40~+150℃,TO-94,Differential Hall sensors
Need more? Email Us
Carlo Gavazzi Inc.
SEN PROX MAG NO
Need more? Email Us
Littelfuse Inc.
SENSOR REED SW SPST-NO W LEADS
Lowest to $0.2596
Littelfuse Inc.
SENSOR REED SW SPST-NO W LEADS
Lowest to $5.5155
Allegro MicroSystems, LLC
Magnetic GMR (Giant Magnetoresistive) Digital PC Pin 3-SIP Module, Formed Leads
Need more? Email Us
Littelfuse Inc.
SENSOR REED SW SPST-NO W LEADS
Lowest to $4.3636

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess