EN
  • EN
  • DE

APEK4952ELY-01-T-DK

Part No APEK4952ELY-01-T-DK
Manufacturer Allegro MicroSystems, LLC
Catalog Evaluation and Demonstration Boards and Kits
Description BOARD EVAL FOR A4952ELY / A4952 Motor Controller/Driver Power Management Evaluation Board
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits
Mfr Allegro MicroSystems
Package Bulk
Type Power Management
Function Motor Controller/Driver
Utilized IC / Part A4952
Primary Attributes Single-H-Bridge Driver
Supplied Contents Board(s)
Secondary Attributes Short-Circuit and Undervoltage Protection
Base Product Number APEK49
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8537.10.9170
Win Source Part Number 1347243-APEK4952ELY-01-T-DK
Ultra Librarian 3D Model Ultra Librarian APEK4952ELY-01-T-DK CAD Model

Description

The APEK4952ELY-01-T-DK is an evaluation and demonstration board designed for A4952 motor controller/driver.

  • Purpose: Development board for evaluating and testing the performance of the A4952 motor controller/driver
  • Driver Type: Single-H-bridge driver
  • Packaging: Bulk
  • Utilized IC: A4952 IC
  • Protection: Short-circuit and undervoltage protection
  • MSL Level: 1 (Unlimited)
  • REACH Status: Unaffected
  • HTSUS: 8537.10.9170
  • Manufacturer: Allegro MicroSystems

You May Also Be Interested in

Cypress Semiconductor Corp
Need more? Email Us
Lattice Semiconductor Corporation
KIT DEV ECP3-95EA PCI EXPRESS / LatticeECP3 FPGA Device Family Connectivity Interface Evaluation Board
Need more? Email Us
Texas Instruments
EVAL BOARD FOR ISO5852S / ISO5852S Gate Driver Power Management Evaluation Board
Lowest to $98.8629
STMicroelectronics
UPS (LINE INTERACTIVE - 450W) / ST72F324J6T6 Uninterruptible Power Supply (UPS) Power Management Evaluation Board
Need more? Email Us
Analog Devices Inc.
BOARD EVALUATION FOR AD9959 / AD9959 Direct Digital Synthesis (DDS) Timing Evaluation Board
Need more? Email Us
Analog Devices Inc.
BOARD EVAL FOR LTC2955-1 / LTC2955-1 Push Button On/Off Controller Power Management Evaluation Board
Need more? Email Us
Texas Instruments
EVALUATION MODULE FOR BQ25010 / BQ25010 Battery Charger Power Management Evaluation Board
Lowest to $89.7988
STMicroelectronics
EVAL BOARD FOR L6563(250W) / L6563 Power Factor Correction Power Management Evaluation Board
Need more? Email Us
Renesas Electronics America
EVALUATION BOARD FOR ISL6291 / ISL6291 Battery Charger Power Management Evaluation Board
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess