EN
  • EN
  • DE

ACS770ECB-200B-PFF-T

Part No ACS770ECB-200B-PFF-T
Manufacturer Allegro MicroSystems, LLC
Catalog Current Sensors
Description Open Loop Current Sensor AC/DC Current 5V Automotive 5-Pin Case CB-PFF Tube
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Accuracy 0.5 %
Ambient Temperature Range High 85 °C
Bandwidth 120 kHz
Current Sensing 200 A
Frequency 120 kHz
Height 7.1 mm
Linearity 1 %
Max Junction Temperature (Tj) 165 °C
Maximum Operating Temperature 85 °C
Max Supply Current 15 mA
Max Supply Voltage 5.5 V
Min Operating Temperature -40 °C
Min Supply Voltage 4.5 V
Mount Through Hole
Number of Channels 1
Number of Pins 5
Operating Supply Current 10 mA
Polarity Bidirectional
Quiescent Current 10 mA
Response Time 4.6 µs
RoHS Compliant
Schedule B 8542390000
Sensing Method Hall Effect
Sensitivity (mV/A) 10 mV/A
Win Source Part Number 976389-ACS770ECB-200B-PFF-T
Categories Current Sensors
Manufacturer Allegro MicroSystems, LLC
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ACS770ECB-200B-PFF-T CAD Model

Description

The Allegro MicroSystems ACS770ECB-200B-PFF-T is a current sensor that uses Hall Effect sensing method.

  • Manufacturer: Allegro MicroSystems
  • Sensing Method: Hall Effect
  • Maximum Current Sensing: 200 A
  • Sensitivity: 10 mV/A
  • Quiescent Current: 10 mA
  • Maximum Supply Current: 15 mA
  • Accuracy: 0.5%
  • Linearity: 1%
  • Polarity: Bidirectional
  • Mounting Type: Through-Hole
  • Maximum Junction Temperature (Tj): 165°C
  • Maximum Operating Temperature: 85°C
  • Minimum Operating Temperature: -40°C
  • RoHS Compliant: Yes
  • Schedule B: 8542390000
  • REACH: Unaffected

You May Also Be Interested in

Monolithic Power Systems Inc.
5V, LINEAR HALL-EFFECT CURRENT S
Lowest to $3.4926
LEM USA Inc.
SENSOR CURRENT HALL 200A AC/DC
Need more? Email Us
Monolithic Power Systems Inc.
5V, LINEAR HALL-EFFECT CURRENT S
Need more? Email Us
Honeywell
SENSOR CURRENT HALL 200A AC/DC
Lowest to $20.6661
Honeywell
SENSOR 0.23PSID 0.08" 4.5V 8SMD
Need more? Email Us
LEM USA Inc.
SENSOR CURRENT HALL 200A AC/DC
Lowest to $16.2647
VACUUMSCHMELZE
DIFFERENTIAL CURRENT SENSOR FOR
Lowest to $40.7463
LEM
Board Mount Current Sensors Current transducer CASR series. For the electronic measurement of current: DC, AC, pulsed..., with galvanic seperation between the primary and the secondary circuit.
Lowest to $14.0467
LEM USA Inc.
TRANSDUCER
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.5991 $53.1937
17+ $6.2351 $105.9967
25+ $6.0403 $151.0075
35+ $5.8454 $204.5890
45+ $5.6506 $254.2770
60+ $5.0661 $303.9660
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,461 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess