EN
  • EN
  • DE

UDN2936W-120

Part No UDN2936W-120
Manufacturer Allegro MicroSystems, LLC
Catalog Electronic Wholesale
Description 3-PHASE BRUSHLESS DC MOTOR CONTROLLER/DRIVER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Allegro MicroSystems, LLC
Win Source Part Number 1276775-UDN2936W-120
Manufacturer Homepage www.allegromicro.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UDN2936W-120 CAD Model

Description

The UDN2936W-120 is a quad high-current solenoid driver manufactured by Allegro MicroSystems, LLC. This device is designed to drive inductive loads such as solenoids, relays, and stepper motors. It integrates four independent driver channels, each capable of delivering substantial current, and includes built-in protection features to enhance reliability. The UDN2936W-120 is commonly used in applications requiring precise and controlled actuation of multiple inductive loads.

Applications:

  • Solenoid Drivers: Controlling solenoids in industrial valves, vending machines, and automotive applications.
  • Relay Drivers: Activating and deactivating relays in industrial control systems and automation equipment.
  • Stepper Motor Control: Driving stepper motors in robotics, printers, and other positioning systems.
  • Automotive Applications: Controlling various actuators in automotive systems, such as fuel injectors and transmission solenoids.
  • Industrial Automation: Driving inductive loads in automated machinery and process control equipment.

Features:

  • Quad Driver: Integrates four independent driver channels in a single package.
  • High Output Current: Each channel can deliver up to 1.5 A continuous current (consult datasheet for specific values).
  • High Voltage Outputs: Capable of driving loads up to 50 V (consult datasheet for specific values).
  • Internal Clamp Diodes: Provide protection against inductive kickback voltage.
  • Thermal Shutdown Protection: Protects the device from overheating.
  • Overcurrent Protection: Limits the output current to prevent damage.
  • Logic Compatibility: Compatible with standard TTL and CMOS logic levels.

Benefits:

  • Simplified System Design: Reduces component count and simplifies circuit layout.
  • Improved Reliability: Built-in protection features ensure reliable operation in harsh environments.
  • Enhanced Performance: High output current and voltage capabilities enable precise control of inductive loads.
  • Cost-Effective Solution: Integrates multiple driver channels into a single chip, lowering overall system cost.
  • Easy Integration: Logic compatibility simplifies interfacing with existing systems.

Additional Details:

The UDN2936W-120 is typically supplied with a supply voltage range of 4.5V to 5.5V for the logic section and a separate supply voltage for the output drivers, typically up to 50V (consult datasheet). The device incorporates a thermal shutdown circuit that activates at approximately 150°C. The input logic thresholds are compatible with standard TTL and CMOS logic levels. The output clamp diodes are rated to handle the inductive kickback voltage generated when switching inductive loads. The UDN2936W-120 is available in a wide variety of packages. The "-120" suffix likely refers to a specific voltage or current rating, but the specific meaning should be confirmed in the datasheet.

The UDN2936W-120 is a versatile and reliable quad high-current solenoid driver suitable for a wide range of applications requiring precise control of inductive loads. Its high output current, built-in protection features, and logic compatibility make it a preferred choice for many industrial and automotive applications.

You May Also Be Interested in

Wolfson Microelectronics plc
STEREO CODEC FOR PORTABLE AUDIO APPLICATIONS
Lowest to $28.1912
STMicroelectronics
PROGRAMMABLE LOW POWER SINGLE OPERATIONAL AMPLIFIERS
Lowest to $0.7819
Texas Instruments
11.3-Gbps Dual-Channel Cable and PC Board Equalizer
Lowest to $26.6648
Renesas Electronics America
2-Wire RTC Real TimeClock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
Renesas Electronics America
Real Time Clock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
Texas Instruments
OCTAL BUFFERS AND LINE DRIVERS WITH 3-STATE OUTPUTS | IC BUF NON-INVERT 5.5V 20SOIC
Lowest to $0.5156
Texas Instruments
Audio Amp Speaker 1-CH Mono/2-CH Stereo/4-CH Stereo 480W Class-D 44-Pin HSSOP EP Tube / 300-W STEREO / 400-W MONO PurePath™ HD ANALOG-INPUT POWER STAGE | IC AUDIO AMP CLASS D 44HSSOP
Lowest to $229.6888
Texas Instruments
OCTAL TRANSPARENT D-TYPE LATCHES WITH 3-STATE OUTPUTS | IC OCT D TRNSP LATCH 3ST 20TSSOP
Lowest to $0.4958
Xicor Inc.
Quad E2POT™ Nonvolatile Digital Potentiometer
Lowest to $1.8492

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess