EN
  • EN
  • DE

ACS756SCA-050B-PFF-T

Part No ACS756SCA-050B-PFF-T
Manufacturer Allegro MicroSystems, LLC
Catalog Current Transducers
Description SENSOR CURRENT HALL 50A AC/DC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Allegro MicroSystems, LLC
Packaging Tube/Rail
Status Obsolete(EOL)
For Measuring AC/DC
Sensor Type Hall Effect, Open Loop
Current - Sensing 50A
Number of Channels 1
Output Ratiometric, Voltage
Sensitivity 40mV/A
Frequency DC to 120kHz
Linearity ±1%
Accuracy ±5%
Supply Voltage - Operating 3 V to 5.5 V
Response Time 3μs
Current - Supply (Max) 14mA
Temperature Range - Operating -20°C to 85°C
Polarization Bidirectional
Mounting Through Hole
Dimension 5-CA Formed Leads
Win Source Part Number 086994-ACS756SCA-050B-PFF-T
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Quantity per package 34
Ultra Librarian 3D Model Ultra Librarian ACS756SCA-050B-PFF-T CAD Model

Description

Product Overview

The ACS756SCA-050B-PFF-T offers a reliable and precise solution for high-current sensing applications. Allegro MicroSystems has engineered this sensor for durability and accuracy in performance-critical settings.

Features and Benefits

  • High Overcurrent Protection: Prevents damage from unexpected surges.
  • Fast Response Time: Ideal for dynamic control systems.
  • Durable Construction: Ensures long service life.
  • Integrated Signal Amplification: Enhances measurement fidelity.

Applications

  • Industrial Motor Drives
  • Electric Vehicle Systems
  • Uninterruptible Power Supplies (UPS)

The ACS756SCA-050B-PFF-T stands as a superior choice for developers needing performance and longevity in their electrical sensing components.

You May Also Be Interested in

LEM
Current Transducer HAT 500~1500-S
Lowest to $53.9549
LEM
Current Transducers HY 5 to 25-P
Need more? Email Us
LEM
-12V~15V 25A Through Hole Current Sensors RoHS
Lowest to $20.3732
LEM
Current Transducer LA 25-NP/SP7
Need more? Email Us
LEM
Current Transducer LAX SERIES
Lowest to $27.2153
LEM
Current Transducers HY 5 to 25-P
Lowest to $30.2938
LEM
Current Transducer LA 03~20-PB
Lowest to $7.8205
LEM
Current Transducer HX 03~50-P
Lowest to $33.6163
Honeywell
CURRENT SENSORS
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $90.7463 $90.7463
2+ $87.9105 $175.8210
3+ $85.0747 $255.2241
4+ $82.2389 $328.9556
5+ $73.7314 $368.6570
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 27 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess