EN
  • EN
  • DE

ACS712ELCTR-05B

Part No ACS712ELCTR-05B
Manufacturer Allegro MicroSystems, LLC
Catalog Current Transducers
Description SENSOR CURRENT HALL 5A AC/DC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Allegro MicroSystems, LLC
Packaging Reel - TR
Status Active
For Measuring AC/DC
Sensor Type Hall Effect, Open Loop
Current - Sensing 5A
Number of Channels 1
Output Ratiometric, Voltage
Sensitivity 185mV/A
Frequency DC to 80kHz
Linearity ±1.5%
Accuracy ±1.5%
Supply Voltage - Operating 5V
Response Time 5μs
Current - Supply (Max) 13mA
Temperature Range - Operating -40°C to 85°C
Polarization Bidirectional
Mounting SMD (SMT)
Dimension 8-SOIC (0.154", 3.90mm Width)
Win Source Part Number 089588-ACS712ELCTR-05B
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Application Field Used in Automotive, Sensing & Instrumentation, Industrial, Power Management, Communications & Networking
Ultra Librarian 3D Model Ultra Librarian ACS712ELCTR-05B CAD Model

Description

ACS712ELCTR-05B Current Sensor

The ACS712ELCTR-05B is a versatile current sensor module renowned for its precise current measurement capabilities, making it an essential component in various electronic applications. It offers a compact, reliable, and efficient solution for monitoring current flow in a circuit.

  • Applications:
    • Battery management systems
    • Solar power systems
    • UPS and inverter systems
    • Industrial automation
    • Home appliances
  • Features and Benefits:
    • Accurate and reliable current sensing from 0 to 5 Amperes
    • Compatible with microcontroller systems
    • High bandwidth for fast response applications
    • Robust construction ensuring durability
    • Low power consumption for energy-efficient designs

The ACS712ELCTR-05B is noted for its ease of use and integration into existing systems, making it a popular choice for both commercial and experimental projects.

You May Also Be Interested in

Honeywell
CURRENT SENSORS
Need more? Email Us
Allegro MicroSystems, LLC
SENSOR CURRENT HALL 100A AC/DC
Lowest to $15.6118
LEM
Current Transducers HAS 50 to 600-S
Lowest to $13.8110
LEM
Current Sensors RoHS
Lowest to $13.9702
LEM
Current Transducers HY 5 to 25-P
Need more? Email Us
LEM
Current Transducer
Need more? Email Us
Maxic
Lowest to $0.1439
LEM
Current Transducer LA 25-NP/SP7
Need more? Email Us
Allegro MicroSystems, LLC
SENSOR CURRENT HALL 40MT 8TSSOP / Current Sensor 40mT 1 Channel Hall Effect Bidirectional 8-TSSOP (0.173", 4.40mm Width)
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9853 $54.1915
125+ $0.8085 $101.0625
195+ $0.7832 $152.7240
265+ $0.7579 $200.8435
345+ $0.7327 $252.7815
460+ $0.6569 $302.1740
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 69,707 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess