EN
  • EN
  • DE

ACS71240LLCBTR-030B3

Part No ACS71240LLCBTR-030B3
Manufacturer Allegro MicroSystems, LLC
Catalog Current Transducers
Description SENSOR CURRENT HALL 30A 8SOIC  /  Current Sensor 30A 1 Channel Hall Effect, Open Loop Bidirectional 8-SOIC (0.154", 3.90mm Width)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers>Current Sensors
Mfr Allegro MicroSystems
Series Automotive, AEC-Q100
Package Tape & Reel
For Measuring AC/DC
Sensor Type Hall Effect, Open Loop
Current - Sensing 30A
Number of Channels 1
Output Voltage
Sensitivity 44mV/A
Frequency 120kHz
Linearity ±1%
Accuracy ±6%
Voltage - Supply 3V ~ 3.6V
Response Time 4µs
Current - Supply (Max) 12mA
Temperature Range - Operating -40°C ~ 150°C (TA)
Polarization Bidirectional
Mounting SMD (SMT)
Package / Case 8-SOIC (0.154", 3.90mm Width)
Base Product Number ACS712
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 620-2052-2,620-2052-1,620-2052-6
Standard Package 3,000
Win Source Part Number 970686-ACS71240LLCBTR-030B3
Ultra Librarian 3D Model Ultra Librarian ACS71240LLCBTR-030B3 CAD Model

Description

The ACS71240LLCBTR-030B3 is a bidirectional current sensor that is used for measuring AC/DC current.

  • Type: Hall Effect, Open-Loop
  • Sensitivity: 44mV/A
  • Max Current: 30A
  • Output: Voltage
  • Linearity: ±1%
  • Accuracy: ±6%
  • Response Time: 4μs
  • Operating Temperature Range: -40°C to 150°C
  • Package: 8-SOIC
  • Voltage Supply: 3V to 3.6V
  • Application: Automotive
  • Standard: AEC-Q100
  • Packaging: Tape and Reel
  • Standard Package: 3,000

You May Also Be Interested in

Asahi Kasei Microsystems
CORELESS CURENT SENSOR / 20A W/S / Current Sensor 35.7A 1 Channel Hall Effect, Open Loop Bidirectional 24-LSSOP (0.220", 5.60mm Width), 10 Leads
Lowest to $12.3788
LEM
Current Transducer HAT 500~1500-S
Lowest to $53.9549
LEM
Current Transducers HY 5 to 25-P
Lowest to $30.2938
Honeywell
CURRENT SENSORS
Need more? Email Us
Allegro MicroSystems, LLC
SENSOR CURRENT HALL 65A 16SOIC / Current Sensor 65A 1 Channel Hall Effect, Differential Bidirectional 16-SOIC (0.295", 7.50mm Width)
Need more? Email Us
Riedon
Current Sensors RoHS
Lowest to $297.4799
Broadcom Limited
Current Sensors RoHS
Lowest to $19.7911
LEM
Current Transducer HX 03~50-P
Lowest to $33.6163
Allegro MicroSystems, LLC
SENSOR CURRENT HALL 40MT 8TSSOP / Current Sensor 40mT 1 Channel Hall Effect Bidirectional 8-TSSOP (0.173", 4.40mm Width)
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $19.0602 $57.1806
7+ $15.6391 $109.4737
10+ $15.1504 $151.5040
14+ $14.6617 $205.2638
18+ $14.1730 $255.1140
24+ $12.7068 $304.9632
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,000 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess