EN
  • EN
  • DE

ACS37002KMABTR-050B3

Part No ACS37002KMABTR-050B3
Manufacturer Allegro MicroSystems, LLC
Catalog Current Transducers
Description 400KHZ 1% ACCURACY 4.8KV ISOL / Current Sensor 50A 1 Channel Hall Effect Bidirectional 16-SOIC (0.295", 7.50mm Width)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers>Current Sensors
Mfr Allegro MicroSystems
Series ACS37002
Package Tape & Reel
For Measuring AC/DC
Sensor Type Hall Effect
Current - Sensing 50A
Number of Channels 1
Output Ratiometric, Voltage
Sensitivity 26.4mV/A
Frequency 400kHz
Linearity ±0.75%
Accuracy ±1.75%
Voltage - Supply 3V ~ 3.6V
Response Time 2.5µs
Current - Supply (Max) 15mA
Temperature Range - Operating -40°C ~ 125°C (TA)
Polarization Bidirectional
Mounting SMD (SMT)
Package / Case 16-SOIC (0.295", 7.50mm Width)
Supplier Device Package 16-SOIC
Base Product Number ACS370
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 620-ACS37002KMABTR-050B3DKR,620-ACS37002KMABTR-050B3CT,620-ACS37002KMABTR-050B3TR
Standard Package 1,000
Win Source Part Number 996179-ACS37002KMABTR-050B3
Ultra Librarian 3D Model Ultra Librarian ACS37002KMABTR-050B3 CAD Model

Description

The ACS37002KMABTR-050B3 electronic component from Allegro MicroSystems LLC, with Win Source Part Number 996179, is a current sensor that belongs to the Sensors, Transducers category.

  • Manufacturer: Allegro MicroSystems LLC
  • Win Source Part Number: 996179
  • Category: Sensors, Transducers
  • Response Time: 2.5 Microseconds
  • Standard Package: 1,000
  • Mounting Type: SMD (SMT)
  • Frequency: 400kHz
  • Output: Ratiometric, Voltage
  • Polarization: Bidirectional
  • Maximum Current Supply: 15mA
  • Number of Channels: 1
  • Sensor Type: Hall Effect
  • Current Sensing: 50A
  • Linearity: +/-0.75%
  • Accuracy: +/-1.75%
  • Voltage Supply: 3V ~ 3.6V
  • Package/Case: 16-SOIC
  • Width: 0.295 inches or 7.50mm
  • Operating Temperature Range: -40°C to 125°C (TA)
  • ECCN: EAR99
  • REACH: Unaffected
  • HTSUS: 8542.39.0001

You May Also Be Interested in

Allegro MicroSystems, LLC
SENSOR CURRENT 45A 5V 8SOIC
Need more? Email Us
Allegro MicroSystems, LLC
SENSOR CURRENT HALL 20A AC/DC
Lowest to $3.5604
LEM
Current Transducer HX 03~50-P
Lowest to $20.8213
Allegro MicroSystems, LLC
SENSOR CURRENT HALL 20A AC/DC
Lowest to $1.8913
Allegro MicroSystems, LLC
SENSOR CURRENT HALL 12.5A AC/DC
Lowest to $7.1991
Allegro MicroSystems, LLC
SENSOR CURRENT HALL 40A AC/DC
Lowest to $3.9383
Allegro MicroSystems, LLC
SENSOR CURRENT HALL 100A DC
Lowest to $9.4329
Tamura
SENSOR
Lowest to $9.1230
Allegro MicroSystems, LLC
THERMALLY ENHANCED CURRENT SENSO
Lowest to $6.4048

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.9750 $55.8000
18+ $5.7231 $103.0158
28+ $5.5443 $155.2404
38+ $5.3654 $203.8852
49+ $5.1866 $254.1434
65+ $4.6500 $302.2500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,818 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess