EN
  • EN
  • DE

A5957GESTR-T

Part No A5957GESTR-T
Manufacturer Allegro MicroSystems, LLC
Catalog PMIC - Motor Drivers, Controllers
Description IC MOTOR DRIVER 5.5V-50V 20QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features - Motor Driver NMOS Parallel 20-QFN-EP (4x4)
Manufacturer Allegro MicroSystems, LLC
Package Reel - TR
Part Status Obsolete
Operating Temperature Range -40°C ~ 105°C (TA)
Mounting Surface Mount
Package 20-WFQFN Exposed Pad
Case / Package 20-QFN-EP (4x4)
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number A5957GESTR-T-ND, 620-1775-2, 620-1775-1, 620-1775-6
Quantity per package 1500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 859017-A5957GESTR-T
Ultra Librarian 3D Model Ultra Librarian A5957GESTR-T CAD Model

Description

The A5957GESTR-T is a motor driver and controller integrated circuit (IC) from Allegro MicroSystems, designed for applications requiring precise control and efficient driving of DC motors. This IC is particularly well-suited for automotive and industrial applications that demand high reliability and performance.

Applications

  • Automotive electronic power steering (EPS) systems
  • Engine cooling fan control
  • Electric pumps for automotive applications
  • Robotics and automation systems
  • Industrial motor control

Features

  • Integrated MOSFETs: Includes internal MOSFETs for efficient power switching.
  • PWM Control: Supports Pulse-Width Modulation (PWM) for precise speed and torque control.
  • Diagnostic Features: Offers comprehensive diagnostic features for fault detection and protection.
  • Overcurrent Protection: Built-in overcurrent protection to prevent damage from excessive current draw.
  • Overtemperature Protection: Protects the device from overheating by shutting down operation when necessary.
  • Low Quiescent Current: Designed for low power consumption when idle, extending battery life in automotive applications.
  • SPI Interface: Incorporates Serial Peripheral Interface (SPI) for easy communication with microcontrollers.

Benefits

  • Improved Motor Efficiency: Integrated MOSFETs and PWM control contribute to efficient motor operation, reducing energy consumption.
  • Enhanced System Reliability: Comprehensive protection features prevent damage and ensure reliable operation.
  • Simplified System Design: Integrated functionality reduces the need for external components, simplifying system design.
  • Precise Motor Control: PWM control allows for accurate speed and torque adjustment, optimizing system performance.
  • Reduced Power Consumption: Low quiescent current minimizes power drain, extending battery life in automotive applications.
  • Robust Performance: Designed to withstand harsh automotive and industrial environments.

The A5957GESTR-T operates over a wide voltage range, typically between 5.5V and 50V, and supports various motor control algorithms. It is often packaged in a thermally enhanced package to facilitate heat dissipation. Its diagnostic capabilities include reporting overcurrent, overtemperature, and undervoltage conditions, allowing for proactive fault management. The IC is designed to meet stringent automotive requirements, including AEC-Q100 qualification.

You May Also Be Interested in

Trinamic Motion Control GmbH
Lowest to $16.0041
ON Semiconductor
LIN2.2 STEP. DRIVER
Lowest to $6.3079
Unitrode
DUAL MARKED (5962-9474601MEA) / Motor Driver
Need more? Email Us
Renesas Electronics America
IC MOTOR DRIVER 6CH 40WQFN / Motor Driver CMOS PWM 40-QFN (5x5)
Lowest to $4.4387
Allegro MicroSystems, LLC
Lowest to $2.1401
Allegro MicroSystems, LLC
IC MOTOR DRVR 5.5V-50V 28ETSSOP / Motor Driver NMOS SPI 28-TSSOP-EP
Lowest to $5.1286
Freescale Semiconductor - NXP
STEPPER MOTOR CONTROLLER, 0.4A, / Bipolar Motor Driver CMOS SPI 24-SOIC
Need more? Email Us
Trinamic Motion Control GmbH
IC MTR DRV BIPOLAR 5.5-46V 48QFP / Bipolar Motor Driver Power MOSFET SPI, Step/Direction, RS-232 48-TQFP-EP (7x7)
Lowest to $4.7165
Asahi Kasei Microsystems
IC MTR DRVR BIPOLAR 8-35V 24QFN / Bipolar Motor Driver Power MOSFET Logic 24-QFN (4x4)
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess