EN
  • EN
  • DE

OXU921DSE-FBAG

Part No OXU921DSE-FBAG
Manufacturer PLX
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer PLX
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 833158-OXU921DSE-FBAG
Ultra Librarian 3D Model Ultra Librarian OXU921DSE-FBAG CAD Model

Description

The OXU921DSE-FBAG is a high-performance USB 3.1 to SATA 6Gbps bridge controller manufactured by PLX (now Broadcom). It provides a seamless connection between a USB host and SATA storage devices. This controller is designed for external storage applications, enabling high-speed data transfer rates and efficient data management.

Applications

  • External Hard Drives (HDDs): Enables high-speed connectivity for external HDDs.
  • Solid State Drives (SSDs): Supports fast data transfer rates for external SSDs.
  • RAID Enclosures: Facilitates the creation of external RAID storage solutions.
  • USB Docking Stations: Provides SATA connectivity for docking stations with storage capabilities.
  • Portable Storage Devices: Used in portable storage solutions requiring high-speed data access.

Features

  • USB 3.1 Gen 2 Interface: Supports data transfer rates up to 10Gbps.
  • SATA 6Gbps Interface: Compliant with the SATA Revision 3.2 specification.
  • UASP (USB Attached SCSI Protocol) Support: Enhances data transfer performance by enabling command queuing and out-of-order data transfer.
  • Integrated Spread Spectrum Clocking (SSC): Reduces electromagnetic interference (EMI).
  • Hardware RAID Support: May offer hardware RAID capabilities (check specific datasheet for RAID levels supported).

Benefits

  • High-Speed Data Transfer: Provides significantly faster data transfer rates compared to USB 2.0 and SATA 3Gbps.
  • Improved Performance: UASP support enhances data transfer efficiency and reduces latency.
  • Reduced EMI: Integrated SSC minimizes electromagnetic interference, improving system stability.
  • Enhanced Compatibility: Compliant with USB 3.1 and SATA 6Gbps standards, ensuring compatibility with a wide range of devices.
  • Reliable Operation: Designed for reliable and stable operation in demanding storage applications.

The OXU921DSE-FBAG bridge controller supports various advanced features to optimize performance and reliability. It incorporates an efficient power management system to minimize power consumption. The device is typically available in a BGA package, which allows for compact integration into various storage devices. Its ability to handle large data volumes efficiently makes it a suitable choice for high-performance external storage solutions. It also includes error handling and recovery mechanisms to ensure data integrity. Detailed technical specifications and features can be found in the product datasheet available from Broadcom (formerly PLX).

You May Also Be Interested in

Botron Company Inc.
B8572 WHITE AND BLACK DIGITAL AN
Lowest to $2,375.1978
American Hakko Products, Inc.
HEATER, 120V-140W, FR-300
Need more? Email Us
American Hakko Products, Inc.
TIP,B,456
Lowest to $168.5353
3M
SCOTCH DOUBLE-SIDED CARPET TAPE
Lowest to $3.0901
Altech corporation
FAN FILTER GUARD 125MM
Need more? Email Us
Desco
DESICCANT PAK 500 UNIT
Lowest to $11.0568
Excelitas Technologies
LASER HEAD (30992), 633NM, 12.0M
Need more? Email Us
Desco
TAPE ANTISTATIC CLR 3/4"X 72YDS
Need more? Email Us
Denso Robotics
AC CABLE(US/MEXICO/THAILAND)
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess