EN
  • EN
  • DE

A4956KLPTR-T

Part No A4956KLPTR-T
Manufacturer Allegro MicroSystems, LLC
Catalog Interface - Specialized
Description IC MOTOR DRIVER 5.5V-50V 20TSSOP / Motor Driver NMOS Parallel 20-TSSOP-EP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Motor Drivers, Controllers
Mfr Allegro MicroSystems
Series Automotive, AEC-Q100
Package Tape & Reel
Product Status Not For New Designs
Motor Type - AC, DC Brushed DC
Function Controller - Commutation, Direction Management
Output Configuration Pre-Driver - Half Bridge (2)
Interface Parallel
Technology NMOS
Applications General Purpose
Voltage - Supply 5.5V ~ 50V
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 20-TSSOP (0.173", 4.40mm Width) Exposed Pad
Supplier Device Package 20-TSSOP-EP
Base Product Number A4956
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 2156-A4956KLPTR-T,620-1774-1,620-1774-2,ALLALLA4956KLPTR-T,620-1774-6
Standard Package 8,000
Win Source Part Number 1153810-A4956KLPTR-T
Ultra Librarian 3D Model Ultra Librarian A4956KLPTR-T CAD Model

Description

The A4956KLPTR-T is a fully integrated motor driver IC designed for use in brushed DC motor applications.

  • Output Stage: Pre-Driver Half-Bridge
  • Interface: Parallel
  • Technology: NMOS
  • Application: General Purpose
  • Package: 20-TSSOP (0.173", 4.40mm Width) Exposed Pad
  • Packaging: Tape and Reel

You May Also Be Interested in

Microchip Technology
IC INTERFACE SPECIALIZED 68TQFN / Switch Interfacing Interface 68-TQFN-EP (8x8)
Lowest to $25.2044
Microchip Technology
IC INTERFACE SPECIALIZED PFX-L / Fanout PCIe Switch Interface
Lowest to $652.8268
Diodes Incorporated
IC INTERFACE SPECIALIZED 40TQFN / PCIe Interface 40-TQFN (3x6)
Need more? Email Us
Maxim Integrated
IC INTERFACE SPECIALIZED 28SOIC / Smart Card Interface 28-SOIC
Need more? Email Us
Renesas Electronics America
Need more? Email Us
NXP / Nexperia
IC INTFACE SPECIALIZED 56HVQFN / LVDS Interface 56-HVQFN (7x7)
Lowest to $11.2423
Renesas Electronics America
IC INTFACE SPECIALIZED 1156FCBGA / Switch Interfacing Interface 1156-FCBGA (35x35)
Lowest to $375.3750
NXP / Nexperia
IC INTFACE SPECIALIZED 32HVQFN / HDMI Interface 32-HVQFN (5x5)
Lowest to $34.4118
Texas Instruments
IC INTERFACE SPECIALIZED 40WQFN / Personal Computers, CAD/CAM/CAE Workstation, Point-of-Sale Terminals, Audio/Visual Devices, Limited Space Areas Interface 40-WQFN (6x4)
Lowest to $4.6999

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess