EN
  • EN
  • DE

TPS77925DGKRG4

Part No TPS77925DGKRG4
Manufacturer Texas Instruments
Catalog TPS series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 708103-TPS77925DGKRG4
Series TPS series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPS77925DGKRG4 CAD Model

Description

The TPS77925DGKRG4 is a high-performance, low-dropout (LDO) voltage regulator from Texas Instruments, designed to deliver a stable and precise output voltage. This regulator offers an excellent solution for applications requiring a low voltage supply with a minimal input-to-output voltage differential. It is particularly well-suited for battery-powered devices, where energy efficiency is paramount.

Key Features

  • Output Voltage: The TPS77925DGKRG4 provides a fixed output voltage of 2.5V, which is ideal for powering sensitive electronic components that require a stable power supply.
  • High Accuracy: This LDO voltage regulator maintains a high level of accuracy, with a typical output voltage tolerance of ±2%, ensuring reliable performance for critical applications.
  • Low Dropout Voltage: It features a low dropout voltage, typically 200mV at full load, which enhances the efficiency of the system by allowing operations closer to the battery voltage.
  • Current Capacity: The device can supply up to 750mA of output current, making it suitable for a wide range of applications.
  • Thermal and Overcurrent Protection: The TPS77925DGKRG4 includes built-in thermal shutdown and overcurrent protection features, safeguarding the device and the system it powers from potential damage due to excessive heat or load conditions.
  • Package: It comes in an 8-pin MSOP (DGK) package, which is compact and suitable for space-constrained applications.
  • Power Good (PG) Output: This regulator provides a power good output, which can be used to monitor the status of the voltage regulator, ensuring that the system is operational only when a stable voltage is available.

Applications

The TPS77925DGKRG4 is versatile and can be used in various applications, including:

  • Battery-powered equipment
  • Portable consumer electronics
  • Handheld communication devices
  • Microcontroller power supplies
  • Wireless peripherals

With its combination of features, the TPS77925DGKRG4 from Texas Instruments is a reliable choice for designers looking for a voltage regulator that provides consistent performance, high efficiency, and robust protection features.

You May Also Be Interested in

Texas Instruments
Lowest to $2.9028
Texas Instruments
Lowest to $3.7517
Texas Instruments
Need more? Email Us
Texas Instruments
Need more? Email Us
Texas Instruments
Need more? Email Us
Texas Instruments
Lowest to $6.1553
Texas Instruments
Lowest to $5.6324
Texas Instruments
Lowest to $3.2595
Texas Instruments
Lowest to $1.2592

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess