EN
  • EN
  • DE

A3422LKA-T

Part No A3422LKA-T
Manufacturer Allegro MicroSystems, LLC
Catalog Magnetic Sensors - Switches (Solid State)
Description HALL-EFFECT, DIRECTION-DETECTION SENSORS
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Allegro MicroSystems, LLC
Packaging Bulk
Part Status Obsolete(EOL)
Function Bipolar Switch
Technology Hall Effect
Polarization South Pole
Sensing Range 7.5mT Trip, -7.5mT Release
Test Condition 25°C
Operating Supply Voltage 4.5 V ~ 18 V
Maximum Supply Current 18mA
Current - Output (Maximum) 30mA
Output Type Open Collector
Operating Temperature Range -40°C ~ 150°C (TA)
Package 5-SSIP
Manufacturer Package 5-SIP
Win Source Part Number 1134583-A3422LKA-T
Manufacturer Homepage www.allegromicro.com
Family Name A3422
Introduction Date August 16, 2008
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian A3422LKA-T CAD Model

Description

The Allegro MicroSystems A3422LKA-T is a hall effect bipolar switch sensor that is designed for various applications.

  • Output Type: Open Collector
  • Polarization: South Pole
  • Sensing Range: 7.5mT Trip, -7.5mT Release
  • Package: 5-SSIP
  • Current Output: 30mA
  • Maximum Supply Current: 18mA
  • Supply and Demand Status: Balanced
  • Alternative Parts Available: Yes
  • Operating Supply Voltage: 4.5V to 18V
  • Operating Temperature Range: -40°C to 150°C

You May Also Be Interested in

Allegro MicroSystems, LLC
MAGNETIC SWITCH UNIPOLAR SOT23W
Need more? Email Us
Melexis Technologies NV
MAGNETIC SWITCH IC GEAR TO92
Need more? Email Us
U18
Semiment Technology Co., Ltd.
SIP-3 Switches (Solid State) RoHS
Lowest to $0.4399
Honeywell
MAGNETIC SWITCH LATCH 4DIP
Lowest to $23.2836
Texas Instruments
MAGNETIC SWITCH UNIPOLAR
Need more? Email Us
UTC
SOT-23 Switches (Solid State) RoHS
Lowest to $0.0728
ShenZhen SlkorMicro Semicon Co. Ltd
SOT-23
Lowest to $0.1638
ShenZhen SlkorMicro Semicon Co. Ltd
SOT-23
Lowest to $0.0639
Melexis Technologies NV
MAGNETIC SWITCH PROG TSOT3
Lowest to $6.8182

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess