EN
  • EN
  • DE

A1333LLETR-T

Part No A1333LLETR-T
Manufacturer Allegro MicroSystems, LLC
Catalog Position Sensors - Angle, Linear Position Measuring
Description SENSOR ANGLE 360DEG SMD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors
Estimated Pruduction Lead Time 19 Weeks
Features Hall Effect Sensor Angle External Magnet, Not Included Gull Wing
Manufacturer Allegro MicroSystems, LLC
Package Reel - TR
Operating Temperature Range -40°C ~ 150°C (TA)
Mounting Surface Mount
Package 14-TSSOP (0.173", 4.40mm Width)
Case / Package 14-TSSOP
Family Name A1333
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 620-A1333LLETR-TCT, 620-A1333LLETR-TDKR, A1333LLETR-T-ND, 620-A1333LLETR-TTR
Quantity per package 4000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 858839-A1333LLETR-T
Ultra Librarian 3D Model Ultra Librarian A1333LLETR-T CAD Model

Description

The A1333LLETR-T is a Hall effect sensor manufactured by Allegro MicroSystems, LLC.

  • Function: The device has an external magnet angle sensor and is suitable for use in various applications, including position sensing and speed sensing.
  • Compliance: The device is RoHS compliant
  • Popularity: and has a medium popularity rating.
  • Supply and Demand: Its supply and demand status is limited, making it less available in the market.
  • Package: The device is available in a 14-TSSOP package
  • Voltage Range: and has a supply voltage range of -40°C to 150°C.
  • Usage: It is widely used in the industry, and it has an estimated production lead time of 19 weeks.

You May Also Be Interested in

Honeywell
POTENTIOMETER
Need more? Email Us
Melexis Technologies NV
SENSOR ROTARY 360DEG SMD / Hall Effect Sensor Linear, Rotary Position External Magnet, Not Included Gull Wing
Need more? Email Us
Monolithic Power Systems Inc.
SENSOR ANGLE SMD / Hall Effect Sensor Angle External Magnet, Not Included SMD (SMT) Tab
Lowest to $1.1618
Murata Electronics North America
POSITION SENSOR / Resistive Sensor Rotary Position Hole for Shaft SMD (SMT) Tab
Need more? Email Us
Honeywell
POTENTIOMETER / Sensor
Need more? Email Us
Melexis Technologies NV
SENSOR ROTARY 360DEG SMD / Hall Effect Sensor Rotary Position External Magnet, Not Included Gull Wing
Need more? Email Us
Honeywell
SENSOR ANGLE 180DEG 8MM SMD
Lowest to $3.0879
Allegro MicroSystems, LLC
SENSOR ROTARY SOLDER PAD / Resistive Sensor Rotary Position External Magnet, Not Included Solder Pad
Need more? Email Us
Allegro MicroSystems, LLC
SENSOR ANGLE 360DEG SMD / Hall Effect Sensor Angle External Magnet, Not Included SMD (SMT) Tab
Lowest to $13.9842

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.3400 $50.1000
37+ $2.7405 $101.3985
57+ $2.6549 $151.3293
78+ $2.5693 $200.4054
101+ $2.4836 $250.8436
135+ $2.2267 $300.6045
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess