EN
  • EN
  • DE

S20K175E2K1

Part No S20K175E2K1
Manufacturer EPCOS (TDK)
Catalog TVS - Varistors, MOVs
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer EPCOS (TDK)
Category Circuit Protection
Family TVS - Varistors,MOVs
Win Source Part Number 185602-S20K175E2K1
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian S20K175E2K1 CAD Model

Description

The S20K175E2K1 is a varistor manufactured by EPCOS (TDK). It is designed to protect electronic circuits from voltage surges caused by events such as lightning strikes, switching transients, and electrostatic discharge (ESD). This varistor provides a robust and dependable solution for safeguarding sensitive electronic components against overvoltage conditions.

Applications

  • Power supplies and adapters
  • Industrial control systems
  • Telecommunication equipment
  • Consumer electronics (TVs, DVD players, etc.)
  • Surge protection modules

Features

  • High surge current handling capability
  • Fast response time to transient overvoltages
  • Compliance with UL, CSA, VDE, and IEC standards
  • Wide operating voltage range
  • RoHS compliant (Restriction of Hazardous Substances)
  • Lead-free construction

Benefits

  • Effective protection against voltage surges and transients
  • Enhanced reliability and longevity of electronic devices
  • Prevention of damage to sensitive components
  • Meets industry safety and environmental requirements
  • Easy integration into circuit designs
  • Cost-effective surge protection solution

Additional Details

The S20K175E2K1 has a varistor voltage of 175V. This means that it will begin to conduct significantly when the voltage across it exceeds 175V, effectively clamping the voltage and diverting the surge current away from sensitive components. The 'S20' designation indicates a 20mm disk size, offering good surge handling capabilities. The E2K1 suffix denotes the specific lead configuration and packaging style. Design engineers should consult the device datasheet for detailed specifications, including the maximum surge current rating (typically specified for an 8/20 µs pulse), clamping voltage characteristics, energy absorption capabilities, and operating temperature range. These parameters are crucial for proper varistor selection. The device utilizes a through-hole mounting configuration. Consideration of the ambient operating temperature is essential, as it can influence the varistor's performance and lifespan. Proper application ensures optimal protection and long-term reliability.

You May Also Be Interested in

Littelfuse Inc.
VARISTOR 680V 10KA DISC 20MM
Lowest to $1.8761
AVX Corporation
VARISTOR 28V 20A 0612
Lowest to $0.0820
Bourns Inc.
Lowest to $0.0647
Bourns Inc.
VARISTOR 39V 1KA DISC 14MM
Lowest to $0.9577
Littelfuse Inc.
Surface Mount Varistors - Transient Voltage Surge Suppressor | VARISTOR 150V 250A 2SMD NO LEAD
Lowest to $0.6818
Vishay
VARISTOR 8.2V 30A 0603
Lowest to $0.2488
Bourns Inc.
VARISTOR 390V 4.5KA DISC 14MM
Lowest to $0.2887
EPCOS (TDK)
VARISTOR 56V 1KA 2220
Lowest to $11.4253
Bourns Inc.
VARISTOR 120V 1.2KA DISC 7MM
Lowest to $0.0474

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess