EN
  • EN
  • DE

A1332ELETR-T

Part No A1332ELETR-T
Manufacturer Allegro MicroSystems, LLC
Catalog Position Sensors - Angle, Linear Position Measuring
Description IC HALL EFFECT SENSOR 14TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Allegro MicroSystems, LLC
Status Obsolete(EOL)
For Measuring Angle
Technology Hall Effect
Rotation Angle - Electrical, Mechanical 0° to 360°
Output I2C
Actuator Type External Magnet Not Included
Supply Voltage - Operating 4.5 V to 5.5 V
Mounting SMD (SMT)
Termination Style SMD (SMT) Tab
Temperature Range - Operating -40°C to 85°C
Win Source Part Number 1010994-A1332ELETR-T
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian A1332ELETR-T CAD Model

Description

Its supply and demand status is balance.

  • Manufacturer: Allegro MicroSystems, LLC
  • Win Source Part Number: 1010994
  • Component: Hall Effect technology-based
  • Applications: Sensors and transducers
  • Output: I2C
  • Use: Measuring angle
  • Temperature Range: -40°C to 85°C

You May Also Be Interested in

NXP / Nexperia
SENSOR ANGLE 180DEG PC PIN
Lowest to $80.6779
Honeywell
Need more? Email Us
Bourns Inc.
SENSOR ROTARY 340DEG SOLDER LUG / Hall Effect Sensor Rotary Position Flatted Shaft Solder Lug
Lowest to $59.9117
Allegro MicroSystems, LLC
HALL-EFFECT ANGLE SENSOR / Hall Effect Sensor Angle External Magnet, Not Included Gull Wing
Lowest to $2.3517
Monolithic Power Systems Inc.
SENSOR ANGLE SMD / Hall Effect Sensor Angle External Magnet, Not Included SMD (SMT) Tab
Lowest to $1.1618
Melexis Technologies NV
SENSOR ROTARY 360DEG SMD / Hall Effect Sensor Linear, Rotary Position External Magnet, Not Included Gull Wing
Lowest to $10.1866
Melexis Technologies NV
SENSOR RTRY/LNR ANLG/PWM 16TSSOP
Lowest to $40.6249
Melexis Technologies NV
SENSOR ROTARY 360DEG SMD / Hall Effect Sensor Rotary Position External Magnet, Not Included Gull Wing
Lowest to $19.8649
Monolithic Power Systems Inc.
14-BIT, DIGITAL, CONTACTLESS ANG / Hall Effect Sensor Angle External Magnet, Not Included SMD (SMT) Tab
Lowest to $2.3583

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess