EN
  • EN
  • DE
  • IT

EW450B

Part No EW450B
Manufacturer AKM Semiconductor Inc.
Catalog Magnetic Sensors - Switches (Solid State)
Description MAGNETIC SWITCH UNIPOLAR SOT23-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer AKM Semiconductor Inc.
Packaging Reel - TR
Status Active
Purpose Unipolar Switch
Technology Hall Effect
Polarization South Pole
Sensing Range 10mT Trip, -2.5mT Release
Testing Conditions 25°C
Supply Voltage - Operating 3 V to 26.4 V
Current - Supply (Max) 6mA
Current - Output (Max) 10mA
Output Type Open Collector
Temperature Range - Operating -40°C to 115°C (TA)
Case / Package SOT-23-3
Win Source Part Number 127943-EW450B
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian EW450B CAD Model

Description

EW450B

With a focus on high performance, the EW450B electronic component stands out for its adaptability and reliability. This component is designed to meet the demands of both current and future technologies.

  • Applications:
    • Aerospace technology
    • Data acquisition systems
    • Renewable energy systems
    • High-fidelity audio equipment
  • Features and Benefits:
    • Exceptional range of functionality
    • Vibration and shock resistant
    • Energy-efficient design
    • Advanced materials for durability
  • Additional Details: The EW450B is engineered to meet rigorous standards, delivering excellence in every use-case scenario, from commercial to advanced industrial applications.

You May Also Be Interested in

Diodes Incorporated
MAGNETIC SWITCH SENS LATCH TO94
Lowest to $0.4685
Diodes Incorporated
MAGNETIC SWITCH HALL UNIP SIP3 / Digital Switch
Lowest to $0.6897
Diodes Incorporated
MAGNETIC SWITCH LATCH SOT23-3 / Digital Switch
Lowest to $0.3807
Infineon Technologies
Need more? Email Us
Infineon Technologies
Need more? Email Us
Diodes Incorporated
MAGNETIC SWITCH LATCH 3SIP
Lowest to $7.3050
Infineon Technologies
MAG SWITCH IC HALL EFF SOT23-3
Lowest to $0.5207
Diodes Incorporated
IC HALL EFFECT
Lowest to $0.3912
MultiDimension Technology (MDT)
TMR SENSOR MAG SW OMNI 17G 200NA
Lowest to $2.2908

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.4762 $66.4290
110+ $1.2113 $133.2430
170+ $1.1734 $199.4780
230+ $1.1356 $261.1880
295+ $1.0977 $323.8215
395+ $0.9841 $388.7195
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,000 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess