ON Semiconductor MC2850-T11-2 Overview
The ON Semiconductor MC2850-T11-2 is a high-performance integrated circuit designed for precision voltage regulation in a wide range of electronic applications. This advanced component is part of ON Semiconductor's commitment to providing energy-efficient solutions to the electronics industry. It is suitable for use in various devices, including consumer electronics, automotive systems, and industrial controls, where stable voltage is crucial for reliable operation.
Key Features
- High Accuracy: The MC2850-T11-2 offers excellent voltage regulation, ensuring consistent performance and stability across the operating range.
- Low Dropout Voltage: This regulator is designed with a low dropout voltage, making it highly efficient and ideal for battery-operated devices where power conservation is essential.
- Thermal Protection: The built-in thermal shutdown feature safeguards the device against overheating, enhancing its reliability and longevity.
- Current Limiting: The integrated current limiting functionality provides additional protection against overcurrent conditions, which can be critical in preventing damage to the device and the system it is a part of.
Applications
- Consumer Electronics: Mobile phones, personal computers, and gaming consoles.
- Automotive Electronics: Engine control units, infotainment systems, and navigation devices.
- Industrial Equipment: Automation systems, power management modules, and instrumentation.
Product Specifications
Parameter
Value
Output Voltage
Fixed
Output Current
Up to 1 A
Package Type
Surface-Mount
Operating Temperature
-40°C to +85°C
The MC2850-T11-2 by ON Semiconductor is a versatile and robust voltage regulator that meets the stringent requirements of modern electronic devices. Its compact surface-mount package allows for efficient use of board space, making it an excellent choice for space-constrained applications. With its combination of features, the MC2850-T11-2 is engineered to provide a reliable power management solution that enhances the performance and durability of end products.