EN
  • EN
  • DE
  • IT

MC10E163FNR2

Part No MC10E163FNR2
Manufacturer ON Semiconductor
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description 5V ECL 2-Bit 8:1 Multiplexer
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer ON Semiconductor
Series 10E
Packaging Reel - TR
Part Status Obsolete(EOL)
Type Multiplexer
Independent Circuits 1
Voltage Supply Source Dual Supply
Operating Supply Voltage ±4.2 V ~ 5.7 V
Operating Temperature Range 0°C ~ 85°C
Mounting SMD
Package 28-LCC (J-Lead)
Manufacturer Package 28-PLCC (11.51x11.51)
RoHS State Request Verification
Win Source Part Number 1217088-MC10E163FNR2
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Family Name MC10E163
Introduction Date June 27, 1996
ECCN EAR99
Country of Origin United States of America
Halogen Free Compliant
Estimated EOL Date Obsolete
Quantity per package 500
Ultra Librarian 3D Model Ultra Librarian MC10E163FNR2 CAD Model

Description

The MC10E163FNR2 is a high-performance, 5V ECL 8-Bit Synchronous Binary Up/Down Counter, designed and manufactured by ON Semiconductor, a leading supplier in the semiconductor industry. This integrated circuit is part of ON Semiconductor's 10E series, which is renowned for its high-speed and precision in digital applications.

Key Features

  • High-Speed Performance: The MC10E163FNR2 boasts exceptional speed, making it suitable for high-frequency applications where rapid counting is essential.
  • Synchronous Operation: Its synchronous counting design ensures that the output transitions occur simultaneously in response to the clock signal, providing precise timing and sequence control.
  • Up/Down Counting Capability: The counter can be programmed to count either up or down, offering flexibility in various counting applications.
  • Programmable Counter: Users can configure the counter for different modes of operation, making it adaptable to a wide range of digital counting tasks.
  • ECL Compatibility: The device is compatible with Emitter Coupled Logic (ECL) levels, ensuring seamless integration with ECL systems.
  • Multiple Package Options: The MC10E163FNR2 is available in a PLCC-28 package, providing a compact footprint for space-constrained applications.

Applications

With its robust feature set, the MC10E163FNR2 is ideal for use in various high-speed digital systems, including:

  • High-speed computing and data processing systems
  • Telecommunications and networking equipment
  • Industrial control systems
  • Test and measurement instruments
  • Automated test equipment (ATE)

Quality and Reliability

ON Semiconductor is committed to delivering products of the highest quality and reliability. The MC10E163FNR2 is no exception, having undergone rigorous testing to meet stringent industry standards. Customers can trust this component to perform consistently in demanding environments and applications.

Environmental Compliance

The MC10E163FNR2 adheres to environmental regulations, including RoHS compliance, ensuring that it meets global standards for environmental responsibility and sustainability.

For detailed specifications, application notes, and further information, customers are encouraged to visit the ON Semiconductor website or contact an authorized distributor.

You May Also Be Interested in

Nexperia USA Inc.
IC MUX/DEMUX 2 X 4:1 16-TSSOP
Lowest to $0.7719
IDT, Integrated Device Technology Inc
IC BUS SWITCH 10 X 1:1 24-QSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 3:8 16-SO
Need more? Email Us
ON Semiconductor
IC BUS SWITCH 1 X 1:1 US8
Lowest to $0.9780
ON Semiconductor
IC DECODER/DEMUX 1X2:4 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC MULTIPLEXER 1 X 8:1 16-SSOP
Need more? Email Us
Nexperia USA Inc.
IC MULTIPLEXER 4 X 2:1 16-SO
Lowest to $0.2608
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 3:8 16-SO
Need more? Email Us
Nexperia USA Inc.
IC BUS SWITCH 10 X 1:1 24-TSSOP
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $8.8901 $71.1208
18+ $7.2946 $131.3028
28+ $7.0666 $197.8648
38+ $6.8386 $259.8668
49+ $6.6107 $323.9243
66+ $5.9267 $391.1622
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,600 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess