EN
  • EN
  • DE

AK8859VQ

Part No AK8859VQ
Manufacturer AKM Semiconductor Inc.
Catalog Interface - Encoders, Decoders, Converters
Description NTSC/PAL/SECAM Digital Video Decoder | INTEGRATED CIRCUIT
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer AKM Semiconductor Inc.
Packaging Bulk
Status Obsolete
Type Decoder
Applications NTSC, PAL
Supply Voltage , Analog 1.7V ~ 2V
Supply Voltage , Digital 1.7V ~ 3.6V
Mounting Style SMD
Manufacturer Package 48-LQFP
Supplier Device Package 48-LQFP (7x7)
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1143293-AK8859VQ
Manufacturer Homepage www.akm.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AK8859VQ CAD Model

Description

The AK8859VQ is an electronic component manufactured by AKM Semiconductor Inc. The supply and demand status is limited, and it is categorized as Integrated Circuits.

  • Manufacturer: AKM Semiconductor Inc.
  • Function: Decoder
  • Application: NTSC and PAL
  • Package: 48-LQFP (7x7)
  • Supply Voltage: 1.7V ~ 3.6V

You May Also Be Interested in

Rohm Semiconductor
IC DECODER USB AUDIO 80-VQFP
Lowest to $5.5785
Sigma Designs Inc.
IC VIDEO DECODER PCI 128LQFP
Need more? Email Us
NXP / Nexperia
IC DIGITAL/CD DAC DECODER 80LQFP
Lowest to $28.5597
Sigma Designs Inc.
IC VIDEO BRDCST DECODER 128LQFP
Need more? Email Us
NXP / Nexperia
IC DIGITAL/CD DAC DECODER 64QFP
Need more? Email Us
NXP / Nexperia
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Sigma Designs Inc.
IC VIDEO DECODER W/FILTR 100LQFP
Lowest to $10.1190
NXP / Nexperia
IC VIDEO DECODER W/FILTR 156-BGA
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.0437
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3459
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess