EN
  • EN
  • DE

AK4117VFP-E2

Part No AK4117VFP-E2
Manufacturer AKM Semiconductor Inc.
Catalog OEM Parts (A - B)
Description Low Power 192KHZ Digital Audio Receiver
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Packaging Tape & Reel (TR)
Win Source Part Number 1018607-AK4117VFP-E2
Categories OEM Parts(A-B)
Manufacturer AKM Semiconductor Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AK4117VFP-E2 CAD Model

Description

The AK4117VFP-E2 is a digital audio interface receiver manufactured by AKM (Asahi Kasei Microdevices). It is designed to receive and decode digital audio signals from various sources, such as CD players, DVD players, and digital audio workstations (DAWs), and convert them into a format suitable for audio processing and playback.

Applications:

  • AV Receivers: Used as the input receiver for digital audio signals in home theater systems.
  • Sound Cards: Integrated into computer sound cards to receive digital audio from external sources.
  • Digital Audio Workstations (DAWs): Provides a digital audio input for recording and mixing audio in professional recording studios.
  • CD Players and DVD Players: Used as the output interface to transmit digital audio signals to external amplifiers or processors.
  • Digital Mixing Consoles: Provides a digital audio input for mixing and processing audio signals from various sources.

Features:

  • Supports Multiple Audio Formats: Accepts a wide range of digital audio formats, including S/PDIF, AES/EBU, and IEC60958.
  • Low Jitter: Provides high-quality audio reproduction with minimal jitter.
  • Built-in PLL: Features a built-in phase-locked loop (PLL) for clock recovery.
  • Comprehensive Error Detection: Implements error detection and correction mechanisms to ensure reliable data transmission.
  • Flexible Output Options: Offers various output options, including I2S and DSD.

Benefits:

  • High-Quality Audio Reproduction: Delivers pristine audio quality with low noise and distortion.
  • Versatile Connectivity: Supports a wide range of digital audio sources and formats.
  • Reliable Data Transmission: Ensures reliable data transmission with robust error detection and correction mechanisms.
  • Easy Integration: Simplifies system design with its built-in PLL and flexible output options.
  • Improved Audio Performance: Enhances the overall audio performance of audio systems.

Additional Details:

The AK4117VFP-E2 is typically packaged in a VFP (Very thin Fine Pitch Package). It requires a stable power supply for proper operation. The device incorporates various control registers that allow for configuration of input and output formats, clock settings, and other parameters. A microcontroller is typically used to program these registers.

The AK4117VFP-E2 is often used in conjunction with other audio processing ICs, such as digital-to-analog converters (DACs) and audio amplifiers, to create complete audio systems.

You May Also Be Interested in

Allegro MicroSystems, LLC
Need more? Email Us
Intel
Need more? Email Us
Sony
Need more? Email Us
Intel
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 4 Circuits, Reel, UL 94V-0,...
Lowest to $0.0633
Allegro MicroSystems, LLC
High Precision, Highly Programmable Linear Hall Effect Sensor IC with EEPROM, Output Protocols SENT and PWM, and...
Need more? Email Us
Agilent(Hewlett-Packard)
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Right-Angle Header, Friction Lock, 10 Circuits, Friction Lock, Single Row, UL 94V-0, Tin(Sn)...
Need more? Email Us
Kemet
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $9.3844 $65.6908
15+ $7.7001 $115.5015
24+ $7.4595 $179.0280
32+ $7.2188 $231.0016
42+ $6.9782 $293.0844
56+ $6.2563 $350.3528
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 48 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess