EN
  • EN
  • DE

AM4TW-2405S-RVZ

Part No AM4TW-2405S-RVZ
Manufacturer AIMTEC
Catalog PMIC - Voltage Regulators - Linear + Switching
Description DC DC CONVERTER 5V 4W / Isolated Module DC DC Converter 1 Output 5V 800mA 9V - 36V Input
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supplies - Board Mount>DC DC Converters
Mfr aimtec
Series AM4TW-RVZ (4W)
Package Tube
Type Isolated Module
Number of Outputs 1
Voltage - Input (Min) 9V
Voltage - Input (Max) 36V
Voltage - Output 1 5V
Current - Output (Max) 800mA
Power (Watts) 4 W
Voltage - Isolation 1.5 kV
Applications ITE (Commercial)
Temperature Range - Operating -40°C ~ 85°C
Efficiency 71%
Mounting Type Through Hole
Package / Case 24-DIP Module, 7 Leads
Dimension 1.25" L x 0.80" W x 0.40" H (31.8mm x 20.3mm x 10.2mm)
Base Product Number AM4TW
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8504.40.9580
Other Names 2721-AM4TW-2405S-RVZ
Standard Package 10
Win Source Part Number 1186205-AM4TW-2405S-RVZ
Ultra Librarian 3D Model Ultra Librarian AM4TW-2405S-RVZ CAD Model

Description

The Aimtec AM4TW-2405S-RVZ is an isolated module DC-DC converter from Aimtec.

  • Type: DC-DC Converter
  • Power Rating: 4W
  • Voltage Isolation: 1.5kV
  • Efficiency: 71%
  • Operating Temperature Range: -40°C to 85°C
  • Mounting Type: Through-Hole
  • Package: 24-DIP Module
  • Leads: 7
  • Application: ITE (Commercial)
  • Voltage Input Range: 9V to 36V
  • Output Voltage: 5V
  • Current Output: 800mA
  • Description: A reliable and efficient component that can help improve the performance of your electronic devices.

You May Also Be Interested in

Linear Technology
IC REG QD BUCK/LINEAR 38-QFN
Lowest to $13.5416
Texas Instruments
IC REG QD BCK/LINEAR SYNC 25USMD
Lowest to $2.0939
Texas Instruments
IC REG TRPL BUCK/LDO SYNC 12USMD
Lowest to $2.8778
Texas Instruments
IC REG TRPL BUCK/LDO SYNC 12USMD
Need more? Email Us
Texas Instruments
IC REG QD BUCK/LINEAR SYNC 24QFN
Lowest to $1.8688
Linear Technology
IC REG TRPL BUCK/LINEAR 24-QFN
Lowest to $5.7357
Linear Technology
IC REG TRPL BUCK/LINEAR 24-QFN
Lowest to $13.1381
Texas Instruments
IC REG CHARGEPUMP/LINEAR 14TSSOP
Lowest to $1.9346
Linear Technology
IC REG DL BUCK/LINEAR 16-QFN
Lowest to $12.1334

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $21.8976 $65.6928
7+ $17.9672 $125.7704
10+ $17.4059 $174.0590
14+ $16.8445 $235.8230
18+ $16.2832 $293.0976
24+ $14.5980 $350.3520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 299 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess