EN
  • EN
  • DE

AM20CW-2424S-NZ

Part No AM20CW-2424S-NZ
Manufacturer AIMTEC
Catalog PMIC - Voltage Regulators - Linear + Switching
Description DC DC CONVERTER 24V 20W / Isolated Module DC DC Converter 1 Output 24 ~ 24V 833mA 9V - 36V Input
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supplies - Board Mount>DC DC Converters
Mfr aimtec
Series AM20CW-NZ (20W)
Package Tube
Type Isolated Module
Number of Outputs 1
Voltage - Input (Min) 9V
Voltage - Input (Max) 36V
Current - Output (Max) 833mA
Power (Watts) 20 W
Voltage - Isolation 1.5 kV
Applications ITE (Commercial)
Features Remote On/Off
Efficiency 91%
Mounting Type Through Hole
Dimension 1.00" L x 1.00" W x 0.65" H (25.4mm x 25.4mm x 16.4mm)
Approval Agency CE
Base Product Number AM20C
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8504.40.9580
Other Names 2721-AM20CW-2424S-NZ
Standard Package 19
Win Source Part Number 1208244-AM20CW-2424S-NZ
Ultra Librarian 3D Model Ultra Librarian AM20CW-2424S-NZ CAD Model

Description

The AM20CW-NZ (20W) is an isolated module DC-DC converter designed for ITE (Commercial) applications.

  • Application: ITE (Commercial)
  • Control: Remote on/off control
  • Voltage Isolation: 1.5 kV
  • Maximum Output Current: 833mA
  • Input Voltage Range: 9V to 36V
  • Efficiency: 91%
  • Mounting Type: Through-hole
  • Dimension: 1.00" L x 1.00" W x 0.65" H (25.4mm x 25.4mm x 16.4mm)
  • Package: Tube
  • Standard Package: 19
  • Supplier Device Package: Undefined
  • ECCN: EAR99
  • MSL Level: 1 (Unlimited)
  • Manufacturer: Aimtec
  • Other Names: 2721-AM20CW-2424S-NZ and AM20C
  • Approval: CE

You May Also Be Interested in

Artesyn Embedded Technologies
DC/DC Converters Isolated 456W 48VDC 12V 38A Package Height .45in
Need more? Email Us
Texas Instruments
DC DC CONVERTER 15V 5A / Non-Isolated PoL Module DC DC Converter 1 Output 15V 5A 18V - 36V Input
Need more? Email Us
Texas Instruments
IC REG QD BCK/LINEAR SYNC 20WQFN
Lowest to $1.9126
Infineon Technologies
IFX POL / Buck Switching Regulator IC Positive Adjustable 1 Output 30A 29-PowerVQFN
Lowest to $12.2727
Linear Technology
IC REG BUCK/BST/LINEAR 20TSSOP
Need more? Email Us
Analog Devices Inc.
LTC3633A-2/LTC3633A-3 - Dual Channel 3A, 20V Monolithic Synchronous Step-Down Regulator
Lowest to $16.2524
Texas Instruments
IC REG 6OUT BCK/LINEAR 20USMD
Lowest to $14.6121
Analog Devices Inc.
DEMO BOARD FOR LT8614 / LT8614 series DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board
Need more? Email Us
Analog Devices Inc.
IC REG FLYBACK 1.2A TSOT23-5 / Flyback Switching Regulator IC Positive or Negative, Isolation Capable 1 Output 1.2A SOT-23-5 Thin, TSOT-23-5
Lowest to $15.3862

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $19.1340 $57.4020
7+ $15.6997 $109.8979
10+ $15.2091 $152.0910
14+ $14.7185 $206.0590
18+ $14.2279 $256.1022
24+ $12.7560 $306.1440
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess