EN
  • EN
  • DE

E3610A

Part No E3610A
Manufacturer Agilent(Hewlett-Packard)
Catalog Custom Parts (E - I)
Description Power Supply; Single-Output 30 W Type of Power Supply; 0 to 8/0 to 15 V
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Current - Output 2 2 A
Height 88.1 mm
Length 318.4 mm
Max Output Current 3 A
Max Output Voltage 15 V
Max Supply Voltage (AC) 253 V
Min Output Voltage 8 V
Min Supply Voltage (AC) 103.5 V
Number of Outputs 1
Operating Supply Voltage 230 V
Output Current 3 A
Output Voltage 8 V
Power Rating 30 W
REACH SVHC No SVHC
RoHS Non-Compliant
Voltage - Output 2 15 V
Weight 3.8 kg
Width 213 mm
Win Source Part Number 1197929-E3610A
Categories Custom Parts
Manufacturer Agilent(Hewlett-Packard)
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian E3610A CAD Model

Description

The Agilent(Hewlett-Packard) E3610A is a custom part designed to output current and voltage.

  • Supply and Demand Status: Limited
  • Power Rating: 30 W
  • Number of Outputs: 1
  • Output Voltage: 8 V
  • Voltage Output 2: 15 V
  • Max Output Current: 3 A
  • Max Output Voltage: 15 V
  • Current Output 2: 2 A
  • Operating Supply Voltage: 230 V
  • Weight: 3.8 kg

You May Also Be Interested in

Mingtek
Lowest to $1.3456
Rochester Electronics
Need more? Email Us
CML Microcircuits
4-Level FSK RD-LAP Packet Data Modem
Lowest to $6.5292
Gennum
Video Sync Separator 8-Pin SOIC
Lowest to $1.1435
CML Microcircuits
Baseband Signal Processor for TR
Need more? Email Us
Rochester Electronics
Supervisory Circuits 2.63V Gen Circuit Precision Reset
Need more? Email Us
GainSpan Corporation
GS2011MIES EVB, GS2011MIES module and a power cable
Need more? Email Us
Azoteq (Pty) Ltd
3 CH, GPIO-SWIPE AND TAP ONLY /
Need more? Email Us
Fastrax
Lowest to $32.6415

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess