EN
  • EN
  • DE

IP2002TRPBF

Part No IP2002TRPBF
Manufacturer Infineon Technologies
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 30A 133BGA  /  Buck Switching Regulator IC Positive Adjustable 0.9V 1 Output 30A 133-BFBGA Power Module
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators
Mfr Infineon Technologies
Series iPOWIR™
Package Tape & Reel (TR)
Product Status Obsolete
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Number of Outputs 1
Voltage - Input (Min) 3V
Voltage - Input (Max) 13.2V
Voltage - Output (Min/Fixed) 0.9V
Voltage - Output (Max) 3.3V
Current - Output 30A
Frequency - Switching 150kHz ~ 1MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting SMD (SMT)
Package / Case 133-BFBGA Power Module
Supplier Device Package 133-BGA Power Block (11x11)
Base Product Number IP2002
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 1,000
Win Source Part Number 1001091-IP2002TRPBF
Ultra Librarian 3D Model Ultra Librarian IP2002TRPBF CAD Model

Description

The IP2002TRPBF is a versatile and efficient synchronous buck DC-DC regulator from Infineon Technologies, designed for point-of-load power conversion applications. This regulator integrates high-side and low-side MOSFETs, simplifying the design and reducing the overall solution size. Its high efficiency and comprehensive protection features make it an ideal choice for powering sensitive electronic components in a variety of applications.

Applications

  • Point-of-load regulation in servers and workstations
  • Powering FPGAs, ASICs, and microprocessors
  • Embedded systems
  • Networking equipment
  • Industrial control systems

Features

  • Synchronous buck regulator with integrated MOSFETs
  • Wide input voltage range: 4.5V to 18V
  • Adjustable output voltage
  • High efficiency: up to 95%
  • Programmable switching frequency
  • Overcurrent protection, undervoltage lockout, and overtemperature protection
  • Enable input for power sequencing

Benefits

  • High Efficiency: Synchronous rectification minimizes switching losses, resulting in high efficiency and reduced heat dissipation.
  • Simplified Design: Integrated MOSFETs reduce component count and simplify system implementation.
  • Flexible Configuration: Adjustable output voltage and programmable switching frequency allow for optimization for different applications.
  • Robust Protection: Comprehensive protection features safeguard the regulator and connected load from damage.
  • Small Size: The compact package size allows for integration into space-constrained designs.

The IP2002TRPBF uses a synchronous buck topology, which replaces the traditional rectifier diode with a low-resistance MOSFET. This significantly reduces conduction losses and improves efficiency. The regulator includes an enable input, which allows for precise control of the output voltage and enables power sequencing in multi-rail power systems. The overcurrent protection limits the output current to prevent damage to the regulator or load, while the undervoltage lockout prevents the regulator from operating with insufficient input voltage. The overtemperature protection shuts down the regulator if it overheats.

The switching frequency can be programmed to optimize the trade-off between efficiency and component size. A higher switching frequency allows for the use of smaller external components but may reduce efficiency due to increased switching losses.

You May Also Be Interested in

Maxim Integrated
IC REG BUCK ADJ/1V 2A 16TQFN
Need more? Email Us
Richtek USA Inc.
IC REG BUCK ADJ 3.5A 8SOP
Lowest to $5.2389
Maxim Integrated
IC REG BUCK ADJ/1V 3A 16TQFN
Need more? Email Us
Monolithic Power Systems Inc.
IC REG BUCK ADJ 1.5A 10QFN
Need more? Email Us
Maxim Integrated
IC REG BUCK ADJ 1.5A DL 16TQFN
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 3A SOT563
Lowest to $0.2911
Maxim Integrated
IC REG CHARGE PUMP 5V 50MA 8PDIP
Need more? Email Us
Microchip Technology
IC REG BOOST 3V 800MA 8DFN
Need more? Email Us
Vicor Corporation
IC REG BCK BST ADJ/21V 6A 108LGA
Lowest to $52.3881

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess