EN
  • EN
  • DE

AM1S-4809SZ

Part No AM1S-4809SZ
Manufacturer AIMTEC
Catalog PMIC - Voltage Regulators - Linear + Switching
Description DC DC CONVERTER 9V 1W / Isolated Module DC DC Converter 1 Output 9V 111.1mA 43.2V - 52.8V Input
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supplies - Board Mount>DC DC Converters
Mfr aimtec
Series AM1S-Z (1W)
Package Tube
Type Isolated Module
Number of Outputs 1
Voltage - Input (Min) 43.2V
Voltage - Input (Max) 52.8V
Voltage - Output 1 9V
Current - Output (Max) 111.1mA
Power (Watts) 1 W
Voltage - Isolation 1 kV
Applications ITE (Commercial)
Temperature Range - Operating -40°C ~ 85°C
Efficiency 78%
Mounting Type Through Hole
Package / Case 4-SIP Module
Dimension 0.46" L x 0.24" W x 0.40" H (11.7mm x 6.0mm x 9.7mm)
Approval Agency CE
Base Product Number AM1S
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8504.40.9580
Other Names 2721-AM1S-4809SZ
Standard Package 40
Win Source Part Number 1125873-AM1S-4809SZ
Ultra Librarian 3D Model Ultra Librarian AM1S-4809SZ CAD Model

Description

The AM1S-Z (1W) series isolated module DC-DC converter from Aimtec is a power supply module that is ideal for use in ITE (Commercial) applications.

  • Isolation: 1 kV
  • Efficiency: 78%
  • Package: 4-SIP module
  • Mounting Type: Through hole
  • Voltage Input Range: 43.2V to 52.8V
  • Voltage Output: 9V
  • Maximum Output Current: 111.1mA
  • Dimensions: 0.46" L x 0.24" W x 0.40" H (11.7mm x 6.0mm x 9.7mm)

You May Also Be Interested in

Texas Instruments
IC REG 6OUT BCK/LINEAR 20USMD
Lowest to $1.7986
Texas Instruments
IC REG BUCK/LINEAR SYNC 20WQFN
Lowest to $1.8067
Analog Devices Inc.
EVAL BOARD FOR LT8619 / LT8619 series DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board
Lowest to $112.3429
Infineon Technologies
IFX POL / Buck Switching Regulator IC Positive Adjustable 1 Output 30A 29-PowerVQFN
Lowest to $12.2727
Linear Technology
IC REG TRPL BUCK/LINEAR 28QFN
Lowest to $9.1407
Texas Instruments
DC DC CONVERTER 8V 200W / Isolated Module DC DC Converter 1 Output 8V 25A 36V - 75V Input
Need more? Email Us
Texas Instruments
IC REG DL BUCK/LINEAR SYNC 9USMD
Lowest to $1.4718
Texas Instruments
IC REG QD BCK/LINEAR SYNC 25USMD
Need more? Email Us
Analog Devices Inc.
DEMO BOARD FOR LT8614 / LT8614 series DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess